Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Infineon Technologies VALLEDILD6150TOBO1
VALLEDILD6150TOBO1
Obsolete
LED Driver Evaluation Boards
Description:
BOARD EVAL ILD6150 60V 1.5A
Manufacturer:
Infineon Technologies
Datasheet:
VALLEDILD6150TOBO1 Datasheet
History Price: Obsolete
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VALLEDILD6150TOBO1 Specification
Specification
Part No
VALLEDILD6150TOBO1
Category
LED Driver Evaluation Boards
Manufacturer
Infineon Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1.5A
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
4.5V ~ 60V
Supplied Contents
Board(s)
Utilized IC / Part
ILD6150
VALLEDILD6150TOBO1 PDF Datasheet
VALLEDILD6150TOBO1 Datasheet
Click and Download: VALLEDILD6150TOBO1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested