Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Innovative Sensor FS FLOWMODULE
FS FLOWMODULE
Active
Sensor Evaluation Boards
Description:
FOR THE EVALUATION OF THE FS7-SE
Manufacturer:
Innovative Sensor
Datasheet:
FS FLOWMODULE Datasheet
History Price: $196.15
In Stock: 47780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FS FLOWMODULE Specification
Specification
Part No
FS FLOWMODULE
Category
Sensor Evaluation Boards
Manufacturer
Innovative Sensor
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Flow, Gas
Sensing Range
0 ~ 50m/s
Interface
Analog
Sensitivity
-
Voltage - Supply
4.75V ~ 5.25V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
-
FS FLOWMODULE PDF Datasheet
FS FLOWMODULE Datasheet
Click and Download: FS FLOWMODULE Datasheet
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.