☰
IS6607A EVALUATION MODULE KIT
IS6607A EVALUATION MODULE KIT
Active
Description:  Evaluation Module/Kit for IS6607
Manufacturer:  Innovision Semiconductor
History Price: $125
In Stock: 21600
IS6607A EVALUATION MODULE KIT Specification
Specification
Part No
IS6607A EVALUATION MODULE KIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Innovision Semiconductor
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.6V ~ 5.5V
Current - Output
20A
Voltage - Input
3.5V ~ 16V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
IS6607A
Power - Output
-
IS6607A EVALUATION MODULE KIT PDF Datasheet
IS6607A EVALUATION MODULE KIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!