☰
DK-DEV-1SDX-P-CES
DK-DEV-1SDX-P-CES
Obsolete
Description:  DEV STRATIX 10 DX FPGA ES
Manufacturer:  Intel
History Price: Obsolete
In Stock: 12480
DK-DEV-1SDX-P-CES Specification
Specification
Part No
DK-DEV-1SDX-P-CES
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Intel
Series
Stratix? 10 DX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
1SD280
Platform
Stratix 10 DX FPGA PCIe Card
Contents
Board(s)
DK-DEV-1SDX-P-CES Related Parts
DK-CYCII-2C20N
DK-CYCII-2C20N
Intel
CYCLONE II STARTER KIT EP2C20N
DK-DEV-10AX115S-A
DK-DEV-10AX115S-A
Intel
DEV KIT ARRIA 10 FPGA
DK-DEV-10CX220-A
DK-DEV-10CX220-A
Intel
INTEL CYCLONE 10 GX FPGA DEV KIT
DK-DEV-10M50-A
DK-DEV-10M50-A
Intel
KIT DEV MAX 10 FPGA
DK-DEV-1AGX60N
DK-DEV-1AGX60N
Intel
KIT DEV ARRIA GX 1AGX60N
DK-DEV-1SDX-P-A
DK-DEV-1SDX-P-A
Intel
KIT DEV STRATIX 10 DX
DK-DEV-1SGX-H-A
DK-DEV-1SGX-H-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SGX-L-A
DK-DEV-1SGX-L-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SMC-H-A
DK-DEV-1SMC-H-A
Intel
KIT DEV STRATIX 10 MX 16GB
DK-DEV-1SMX-H-A
DK-DEV-1SMX-H-A
Intel
KIT DEV STRATIX 10 MX 8GB
DK-DEV-2AGX125N
DK-DEV-2AGX125N
Intel
KIT DEV ARRIA II GX FPGA 2AGX125
DK-DEV-2AGX260N
DK-DEV-2AGX260N
Intel
KIT DEV FPGA 2AGX260 W/6.375G TX
DK-DEV-1SDX-P-CES Compare Parts
  • DK-DEV-1SDX-P-CES vs DK-VIDEO-2SGX90N
  • DK-DEV-1SDX-P-CES vs DK-VIDEO-2C70N
  • DK-DEV-1SDX-P-CES vs DK-V7-VC709-G
  • DK-DEV-1SDX-P-CES vs DK-V6-EMBD-G-J
  • DK-DEV-1SDX-P-CES vs DK-V6-EMBD-G
  • DK-DEV-1SDX-P-CES vs DK-V6-CONN-G-J
  • DK-DEV-1SDX-P-CES vs DK-V6-CONN-G
  • DK-DEV-1SDX-P-CES vs DK-V6-BCCN-G-J
  • DK-DEV-1SDX-P-CES vs DK-V6-BCCN-G
  • DK-DEV-1SDX-P-CES vs DK-U1-VCU110-G
  • DK-DEV-1SDX-P-CES vs DK-U1-VCU110-ES3-G-J
  • DK-DEV-1SDX-P-CES vs DK-U1-VCU110-ES3-G
  • DK-DEV-1SDX-P-CES vs DK-U1-KCU1500-A-G
  • DK-DEV-1SDX-P-CES vs DK-START-5AGXB3N
  • DK-DEV-1SDX-P-CES vs DK-START-4CGX15N
  • DK-DEV-1SDX-P-CES vs DK-START-3C25N
  • DK-DEV-1SDX-P-CES vs DK-SOC-1SSX-L-D
  • DK-DEV-1SDX-P-CES vs DK-SOC-1SSX-L-0ES
  • DK-DEV-1SDX-P-CES vs DK-SOC-1SSX-H-D
  • DK-DEV-1SDX-P-CES vs DK-SOC-1SSX-H-A
  • DK-DEV-1SDX-P-CES vs DK-SOC-10AS066S-A
  • DK-DEV-1SDX-P-CES vs DK-SI-AGF014E3ES
  • DK-DEV-1SDX-P-CES vs DK-SI-5SGXEA7N
  • DK-DEV-1SDX-P-CES vs DK-SI-4SGX230N
  • DK-DEV-1SDX-P-CES vs DK-SI-4S100G2N
  • DK-DEV-1SDX-P-CES vs DK-SI-2SGX90N
  • DK-DEV-1SDX-P-CES vs DK-SI-1STX-E-A
  • DK-DEV-1SDX-P-CES vs DK-SI-1SGX-H-A
  • DK-DEV-1SDX-P-CES vs DK-SI-10AX115S-A
  • DK-DEV-1SDX-P-CES vs DK-S6-EMBD-G-J
  • DK-DEV-1SDX-P-CES vs DK-S6-EMBD-G
  • DK-DEV-1SDX-P-CES vs DK-S6-CONN-G-J
  • DK-DEV-1SDX-P-CES vs DK-S6-CONN-G
  • DK-DEV-1SDX-P-CES vs DK-PCI-2C35N
  • DK-DEV-1SDX-P-CES vs DK-NIOS-2S60N
  • DK-DEV-1SDX-P-CES vs DK-NIOS-2C35N
  • DK-DEV-1SDX-P-CES vs DK-N2EVAL-3C25N
  • DK-DEV-1SDX-P-CES vs DK-MAXII-1270N
  • DK-DEV-1SDX-P-CES vs DK-K7-EMBD-G
  • DK-DEV-1SDX-P-CES vs DK-K7-CONN-G
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you