☰
DK-DEV-5CEA7N/P
DK-DEV-5CEA7N/P
Obsolete
Description:  KIT DEVELOPMENT CYCLONE V E
Manufacturer:  Intel
History Price: Obsolete
In Stock: 27400
DK-DEV-5CEA7N/P Specification
Specification
Part No
DK-DEV-5CEA7N/P
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Intel
Series
Cyclone? V E
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
5CEFA7
Platform
Cyclone V E FPGA
Contents
Board(s), Cable(s), Power Supply
DK-DEV-5CEA7N/P PDF Datasheet
DK-DEV-5CEA7N/P Related Parts
DK-CYCII-2C20N
DK-CYCII-2C20N
Intel
CYCLONE II STARTER KIT EP2C20N
DK-DEV-10AX115S-A
DK-DEV-10AX115S-A
Intel
DEV KIT ARRIA 10 FPGA
DK-DEV-10CX220-A
DK-DEV-10CX220-A
Intel
INTEL CYCLONE 10 GX FPGA DEV KIT
DK-DEV-10M50-A
DK-DEV-10M50-A
Intel
KIT DEV MAX 10 FPGA
DK-DEV-1AGX60N
DK-DEV-1AGX60N
Intel
KIT DEV ARRIA GX 1AGX60N
DK-DEV-1SDX-P-A
DK-DEV-1SDX-P-A
Intel
KIT DEV STRATIX 10 DX
DK-DEV-1SGX-H-A
DK-DEV-1SGX-H-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SGX-L-A
DK-DEV-1SGX-L-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SMC-H-A
DK-DEV-1SMC-H-A
Intel
KIT DEV STRATIX 10 MX 16GB
DK-DEV-1SMX-H-A
DK-DEV-1SMX-H-A
Intel
KIT DEV STRATIX 10 MX 8GB
DK-DEV-2AGX125N
DK-DEV-2AGX125N
Intel
KIT DEV ARRIA II GX FPGA 2AGX125
DK-DEV-2AGX260N
DK-DEV-2AGX260N
Intel
KIT DEV FPGA 2AGX260 W/6.375G TX
DK-DEV-5CEA7N/P Compare Parts
  • DK-DEV-5CEA7N/P vs DK-VIDEO-2SGX90N
  • DK-DEV-5CEA7N/P vs DK-VIDEO-2C70N
  • DK-DEV-5CEA7N/P vs DK-V7-VC709-G
  • DK-DEV-5CEA7N/P vs DK-V6-EMBD-G-J
  • DK-DEV-5CEA7N/P vs DK-V6-EMBD-G
  • DK-DEV-5CEA7N/P vs DK-V6-CONN-G-J
  • DK-DEV-5CEA7N/P vs DK-V6-CONN-G
  • DK-DEV-5CEA7N/P vs DK-V6-BCCN-G-J
  • DK-DEV-5CEA7N/P vs DK-V6-BCCN-G
  • DK-DEV-5CEA7N/P vs DK-U1-VCU110-G
  • DK-DEV-5CEA7N/P vs DK-U1-VCU110-ES3-G-J
  • DK-DEV-5CEA7N/P vs DK-U1-VCU110-ES3-G
  • DK-DEV-5CEA7N/P vs DK-U1-KCU1500-A-G
  • DK-DEV-5CEA7N/P vs DK-START-5AGXB3N
  • DK-DEV-5CEA7N/P vs DK-START-4CGX15N
  • DK-DEV-5CEA7N/P vs DK-START-3C25N
  • DK-DEV-5CEA7N/P vs DK-SOC-1SSX-L-D
  • DK-DEV-5CEA7N/P vs DK-SOC-1SSX-L-0ES
  • DK-DEV-5CEA7N/P vs DK-SOC-1SSX-H-D
  • DK-DEV-5CEA7N/P vs DK-SOC-1SSX-H-A
  • DK-DEV-5CEA7N/P vs DK-SOC-10AS066S-A
  • DK-DEV-5CEA7N/P vs DK-SI-AGF014E3ES
  • DK-DEV-5CEA7N/P vs DK-SI-5SGXEA7N
  • DK-DEV-5CEA7N/P vs DK-SI-4SGX230N
  • DK-DEV-5CEA7N/P vs DK-SI-4S100G2N
  • DK-DEV-5CEA7N/P vs DK-SI-2SGX90N
  • DK-DEV-5CEA7N/P vs DK-SI-1STX-E-A
  • DK-DEV-5CEA7N/P vs DK-SI-1SGX-H-A
  • DK-DEV-5CEA7N/P vs DK-SI-10AX115S-A
  • DK-DEV-5CEA7N/P vs DK-S6-EMBD-G-J
  • DK-DEV-5CEA7N/P vs DK-S6-EMBD-G
  • DK-DEV-5CEA7N/P vs DK-S6-CONN-G-J
  • DK-DEV-5CEA7N/P vs DK-S6-CONN-G
  • DK-DEV-5CEA7N/P vs DK-PCI-2C35N
  • DK-DEV-5CEA7N/P vs DK-NIOS-2S60N
  • DK-DEV-5CEA7N/P vs DK-NIOS-2C35N
  • DK-DEV-5CEA7N/P vs DK-N2EVAL-3C25N
  • DK-DEV-5CEA7N/P vs DK-MAXII-1270N
  • DK-DEV-5CEA7N/P vs DK-K7-EMBD-G
  • DK-DEV-5CEA7N/P vs DK-K7-CONN-G
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you