☰
DK-DSP-3SL150N
DK-DSP-3SL150N
Obsolete
Description:  STRATIX III EVAL BRD
Manufacturer:  Intel
History Price: Obsolete
In Stock: 41520
DK-DSP-3SL150N Specification
Specification
Part No
DK-DSP-3SL150N
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Intel
Series
Stratix? III L
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
Nios II
Platform
-
Utilized IC / Part
Stratix III
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
DK-DSP-3SL150N PDF Datasheet
DK-DSP-3SL150N Related Parts
DK-DSP-2C70N
DK-DSP-2C70N
Intel
CYCLONE II EVAL BRD
DK-DSP-2S180N
DK-DSP-2S180N
Intel
STRATIX II EVAL BRD
DK-DSP-2S60N
DK-DSP-2S60N
Intel
STRATIX II EVAL BRD
DK-DSP-3C120N
DK-DSP-3C120N
Intel
CYCLONE III EVAL BRD
DK-LM3S101
DK-LM3S101
Texas Instruments
LM3S101 EVAL BRD
DK-LM3S102
DK-LM3S102
Texas Instruments
LM3S102 EVAL BRD
DK-LM3S301
DK-LM3S301
Texas Instruments
LM3S301 EVAL BRD
DK-LM3S801
DK-LM3S801
Texas Instruments
LM3S310/LM3S601/LM3S801 EVAL BRD
DK-LM3S811
DK-LM3S811
Texas Instruments
LM3S315/LM3S316/3S611/3S613 BRD
DK-LM3S815
DK-LM3S815
Texas Instruments
LM3S610/LM3S612/3S615/3S812 BRD
DK-LM3S817
DK-LM3S817
Texas Instruments
LM3S317/LM3S617/LM3S817 EVAL BRD
DK-LM3S818
DK-LM3S818
Texas Instruments
LM3S618/LM3S818 EVAL BRD
DK-DSP-3SL150N Compare Parts
  • DK-DSP-3SL150N vs DK-LM3S9D96
  • DK-DSP-3SL150N vs DK-LM3S9B96
  • DK-DSP-3SL150N vs DK-LM3S828
  • DK-DSP-3SL150N vs DK-LM3S818
  • DK-DSP-3SL150N vs DK-LM3S817
  • DK-DSP-3SL150N vs DK-LM3S815
  • DK-DSP-3SL150N vs DK-LM3S811
  • DK-DSP-3SL150N vs DK-LM3S801
  • DK-DSP-3SL150N vs DK-LM3S301
  • DK-DSP-3SL150N vs DK-LM3S102
  • DK-DSP-3SL150N vs DK-LM3S101
  • DK-DSP-3SL150N vs DK-DSP-3C120N
  • DK-DSP-3SL150N vs DK-DSP-2S60N
  • DK-DSP-3SL150N vs DK-DSP-2S180N
  • DK-DSP-3SL150N vs DK-DSP-2C70N
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much