☰
EK-10M08E144
EK-10M08E144
Active
Description:  KIT EVALUATION MAX 10 FPGA
Manufacturer:  Intel
History Price: $50.95
In Stock: 44240
EK-10M08E144 Specification
Specification
Part No
EK-10M08E144
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Intel
Series
MAX? 10
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
10M08SA
Platform
MAX 10 FPGA
Contents
Board(s), Cable(s)
EK-10M08E144 PDF Datasheet
EK-10M08E144 Related Parts
EK-10CL025U256
EK-10CL025U256
Intel
CYCLONE 10 EVALUATION KIT
EK-10M50F484
EK-10M50F484
Intel
MAX 10 FPGA 10M50 EVAL KIT
EK-A7-AC701-G
EK-A7-AC701-G
AMD
KIT EVAL ARTIX7 AC701
EK-K7-KC705-G
EK-K7-KC705-G
AMD
KINTEX-7 FPGA KC705 EVAL KIT
EK-S6-SP601-G
EK-S6-SP601-G
AMD
KIT EVAL SPARTAN 6 SP601
EK-S6-SP605-G
EK-S6-SP605-G
AMD
KIT EVAL SPARTAN 6 SP605
EK-S6-SP605-G-J
EK-S6-SP605-G-J
AMD
KIT EVAL SPARTAN 6 SP605
EK-S7-SP701-G
EK-S7-SP701-G
AMD
SPARTAN7 SP701 FPGA KIT
EK-U1-KCU105-G
EK-U1-KCU105-G
AMD
KIT EVAL ULTRASCALE FPGA KCU105
EK-U1-KCU116-G
EK-U1-KCU116-G
AMD
XILINX KINTEX ULTRASCALE+ FPGA K
EK-U1-VCU108-G
EK-U1-VCU108-G
AMD
KIT EVAL VIRTEX FPGA VCU108
EK-U1-VCU108-G-J
EK-U1-VCU108-G-J
AMD
KIT EVAL VIRTEX FPGA VCU108 JP
EK-10M08E144 Compare Parts
  • EK-10M08E144 vs EK-Z7-ZC702-G
  • EK-10M08E144 vs EK-Z7-ZC702-CES-G
  • EK-10M08E144 vs EK-VPK180-G
  • EK-10M08E144 vs EK-VPK120-G-J
  • EK-10M08E144 vs EK-VPK120-G-ED
  • EK-10M08E144 vs EK-VPK120-G
  • EK-10M08E144 vs EK-VMK180-G-ED-J
  • EK-10M08E144 vs EK-VMK180-G-ED
  • EK-10M08E144 vs EK-VMK180-G
  • EK-10M08E144 vs EK-VCK190-G-ED-J
  • EK-10M08E144 vs EK-VCK190-G-ED
  • EK-10M08E144 vs EK-VCK190-G
  • EK-10M08E144 vs EK-V7-VC707-G-J
  • EK-10M08E144 vs EK-V7-VC707-G
  • EK-10M08E144 vs EK-V6-ML605-G
  • EK-10M08E144 vs EK-U1-ZCU216-ES1-G
  • EK-10M08E144 vs EK-U1-ZCU111-G
  • EK-10M08E144 vs EK-U1-ZCU106-G-ED
  • EK-10M08E144 vs EK-U1-ZCU106-G
  • EK-10M08E144 vs EK-U1-ZCU104-G-ED
  • EK-10M08E144 vs EK-U1-ZCU104-G
  • EK-10M08E144 vs EK-U1-ZCU102-G-J
  • EK-10M08E144 vs EK-U1-ZCU102-G-ED
  • EK-10M08E144 vs EK-U1-ZCU102-G
  • EK-10M08E144 vs EK-U1-ZCU102-ES2-G-J
  • EK-10M08E144 vs EK-U1-ZCU102-ES2-G
  • EK-10M08E144 vs EK-U1-VCU128-G
  • EK-10M08E144 vs EK-U1-VCU118-G
  • EK-10M08E144 vs EK-U1-VCU118-ES1-G-J
  • EK-10M08E144 vs EK-U1-VCU118-ES1-G
  • EK-10M08E144 vs EK-U1-VCU108-G-J
  • EK-10M08E144 vs EK-U1-VCU108-G
  • EK-10M08E144 vs EK-U1-KCU116-G
  • EK-10M08E144 vs EK-U1-KCU105-G
  • EK-10M08E144 vs EK-S7-SP701-G
  • EK-10M08E144 vs EK-S6-SP605-G-J
  • EK-10M08E144 vs EK-S6-SP605-G
  • EK-10M08E144 vs EK-S6-SP601-G
  • EK-10M08E144 vs EK-K7-KC705-G
  • EK-10M08E144 vs EK-A7-AC701-G
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you