☰
EVB-EN5319QI
EVB-EN5319QI
Obsolete
Description:  EVAL BOARD FOR EN5319QI
Manufacturer:  Intel
History Price: Obsolete
In Stock: 25360
EVB-EN5319QI Specification
Specification
Part No
EVB-EN5319QI
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Intel
Series
Enpirion?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V or 1.8V
Current - Output
1.5A
Voltage - Input
2.4V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
3.2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
EN5319QI
Power - Output
-
EVB-EN5319QI PDF Datasheet
EVB-EN5319QI Related Parts
EVB_RT2101AGQW
EVB_RT2101AGQW
Richtek
EVAL MODULE FOR RT2101AGQW
EVB_RT2568GQW
EVB_RT2568GQW
Richtek
EVAL MODULE FOR RT2568GQW
EVB_RT2613AGQW
EVB_RT2613AGQW
Richtek
EVAL MODULE FOR RT2613AGQW
EVB_RT2660LGQV
EVB_RT2660LGQV
Richtek
EVAL MODULE FOR RT2660LGQV
EVB_RT2805AGSP
EVB_RT2805AGSP
Richtek
EVAL MODULE FOR RT2805AGSP
EVB_RT2808AGSP
EVB_RT2808AGSP
Richtek
EVAL MODULE FOR RT2808AGSP
EVB_RT2810BHGQUF
EVB_RT2810BHGQUF
Richtek
EVAL MODULE FOR RT2810BHGQUF
EVB_RT2853BHGQW
EVB_RT2853BHGQW
Richtek
EVAL MODULE FOR RT2853BHGQW
EVB_RT2855ALGQW
EVB_RT2855ALGQW
Richtek
EVAL MODULE FOR RT2855ALGQW
EVB_RT2855BHGQW
EVB_RT2855BHGQW
Richtek
EVAL MODULE FOR RT2855BHGQW
EVB_RT2856GQW
EVB_RT2856GQW
Richtek
EVAL MODULE FOR RT2856GQW
EVB_RT2859BHGQW
EVB_RT2859BHGQW
Richtek
EVAL MODULE FOR RT2859BHGQW
EVB-EN5319QI Compare Parts
  • EVB-EN5319QI vs EVBL4572-QB-00A
  • EVB-EN5319QI vs EVBL4571-QB-00A
  • EVB-EN5319QI vs EVBL4423H-Q-00A
  • EVB-EN5319QI vs EVBL4423A-Q-00A
  • EVB-EN5319QI vs EVBL4420H-J-00A
  • EVB-EN5319QI vs EVBL4415A-QB-00A
  • EVB-EN5319QI vs EVBL2171-J-00A
  • EVB-EN5319QI vs EVBL2166-D-00A
  • EVB-EN5319QI vs EVB-EZ6301QI
  • EVB-EN5319QI vs EVB-EV1380QI
  • EVB-EN5319QI vs EVB-EV1340QI
  • EVB-EN5319QI vs EVB-EV1320QI
  • EVB-EN5319QI vs EVB-ER3125QI
  • EVB-EN5319QI vs EVB-ER3110DI
  • EVB-EN5319QI vs EVB-ER3105DI
  • EVB-EN5319QI vs EVB-ER2120QI
  • EVB-EN5319QI vs EVB-EP53F8QI
  • EVB-EN5319QI vs EVB-EP53A8LQI
  • EVB-EN5319QI vs EVB-EP53A8HQI
  • EVB-EN5319QI vs EVB-EP53A8HQA
  • EVB-EN5319QI vs EVB-EP53A7LQI
  • EVB-EN5319QI vs EVB-EP53A7HQI
  • EVB-EN5319QI vs EVB-EP5388QI
  • EVB-EN5319QI vs EVB-EP5382QI
  • EVB-EN5319QI vs EVB-EP5368QI
  • EVB-EN5319QI vs EVB-EP5362QI
  • EVB-EN5319QI vs EVB-EP5358LUI
  • EVB-EN5319QI vs EVB-EP5358LUA
  • EVB-EN5319QI vs EVB-EP5358HUI
  • EVB-EN5319QI vs EVB-EP5358HUA
  • EVB-EN5319QI vs EVB-EP5357LUI
  • EVB-EN5319QI vs EVB-EP5357HUI
  • EVB-EN5319QI vs EVB-EP5352QI
  • EVB-EN5319QI vs EVB-EP5348UI
  • EVB-EN5319QI vs EVB-EN63A0QI
  • EVB-EN5319QI vs EVB-EN63A0QA
  • EVB-EN5319QI vs EVB-EN6382QI
  • EVB-EN5319QI vs EVB-EN6363QI
  • EVB-EN5319QI vs EVB-EN6360QI
  • EVB-EN5319QI vs EVB-EN6360QA
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly