Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Intel EVB-EY1601SA-ADJ
EVB-EY1601SA-ADJ
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
EVAL BOARD FOR EY1601
Manufacturer:
Intel
Datasheet:
EVB-EY1601SA-ADJ Datasheet
History Price: $49
In Stock: 43520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB-EY1601SA-ADJ Specification
Specification
Part No
EVB-EY1601SA-ADJ
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Intel
Series
Enpirion?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
2.5V ~ 12V
Current - Output
50mA
Voltage - Input
6V ~ 40V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
EY1601SA-ADJ
EVB-EY1601SA-ADJ PDF Datasheet
EVB-EY1601SA-ADJ Datasheet
Click and Download: EVB-EY1601SA-ADJ Datasheet
EVB-EY1601SA-ADJ Related Parts
EVB_RT9055-NGWSC
Richtek
EVAL MODULE FOR RT9055-NGWSC
EVB_RT9069-33GQU
Richtek
EVAL MODULE FOR RT9069-33GQU
EVB_RT9073A-33GQZ
Richtek
EVAL MODULE FOR RT9073A-33GQZ
EVB_RT9073N-33GB
Richtek
EVAL MODULE FOR RT9073N-33GB
EVB_RT9074-33GSP
Richtek
EVAL MODULE FOR RT9074-33GSP
EVB_RT9081AGQZA(2)
Richtek
EVAL MODULE FOR RT9081AGQZA(2)
EVB-EY1501DI-ADJ
Intel
EVAL BAORD FOR EY1501
EVB-EY1602SI-ADJ
Intel
EVAL BOARD LINEAR REG 50MA 40V
EVB-EY1603TI-ADJ
Intel
EVAL BOARD LINEAR REG 150MA 40V
EVB_RT2519GQV(2)
Richtek
EVALUATION BOARD FOR RT2519GQV(2
EVB_RTQ2522AGQW(2)
Richtek
EVALUATION BOARD FOR RTQ2522AGQW
EVB_RTQ2531WGQW
Richtek
EVALUATION BOARD FOR RTQ2531WGQW
EVB-EY1601SA-ADJ Compare Parts
EVB-EY1601SA-ADJ vs EVB-EY1602SI-ADJ
EVB-EY1601SA-ADJ vs EVB-EY1501DI-ADJ
EVB-EY1601SA-ADJ vs EVB_RT9081AGQZA(2)
EVB-EY1601SA-ADJ vs EVB_RT9074-33GSP
EVB-EY1601SA-ADJ vs EVB_RT9073N-33GB
EVB-EY1601SA-ADJ vs EVB_RT9073A-33GQZ
EVB-EY1601SA-ADJ vs EVB_RT9069-33GQU
EVB-EY1601SA-ADJ vs EVB_RT9055-NGWSC
EVB-EY1601SA-ADJ vs EVB-EY1603DI-ADJ
EVB-EY1601SA-ADJ vs EVB_RTQ2533WGQV(2)
EVB-EY1601SA-ADJ vs EVB_RTQ2532WGQV(2)
EVB-EY1601SA-ADJ vs EVB_RTQ2532NGQV(2)
EVB-EY1601SA-ADJ vs EVB_RTQ2531WGQW
EVB-EY1601SA-ADJ vs EVB_RTQ2522AGQW(2)
EVB-EY1601SA-ADJ vs EVB_RT2519GQV(2)
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.