Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ Intel NIOS-DEVKIT-1S10
NIOS-DEVKIT-1S10
Obsolete
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
DEVELOPMENT KIT SOCP
Manufacturer:
Intel
Datasheet:
NIOS-DEVKIT-1S10 Datasheet
History Price: Obsolete
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NIOS-DEVKIT-1S10 Specification
Specification
Part No
NIOS-DEVKIT-1S10
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Intel
Series
Stratix?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
EP1S10
Platform
Stratix FPGA Nios
Contents
Board(s), Cable(s), Power Supply
NIOS-DEVKIT-1S10 PDF Datasheet
NIOS-DEVKIT-1S10 Datasheet
Click and Download: NIOS-DEVKIT-1S10 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much