☰
PLMJ3000-44
PLMJ3000-44
Obsolete
Description:  PROG ADAPTER FOR 3000A
Manufacturer:  Intel
Datasheet:   PLMJ3000-44 Datasheet
History Price: Obsolete
In Stock: 3840
PLMJ3000-44 Specification
Specification
Part No
PLMJ3000-44
Category
Programming Adapters, Sockets
Manufacturer
Intel
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Adapter
For Use With/Related Products
Altera Devices
PLMJ3000-44 PDF Datasheet
PLMJ3000-44 Related Parts
PLMF3000-256
PLMF3000-256
Intel
PKG PROG ADAPTER FBGA256 MAX3K
PLMG7256-192
PLMG7256-192
Intel
PROG ADAPTER FOR EPM7256-192
PLMJ1213
PLMJ1213
Intel
PROGRAMMER ADAPTER 20 PIN J-LEAD
PLMJ7000-44
PLMJ7000-44
Intel
PROG ADAPTER 7K 44 PIN J LD
PLMJ7000-68
PLMJ7000-68
Intel
PROG ADAPTER MAX7 68 PIN
PLMJ7000-84
PLMJ7000-84
Intel
PROG ADAPTER MAX7 84 PIN J-LD
PLMQ7000-100
PLMQ7000-100
Intel
PROG ADAPTER MAX7 100 PIN QFP
PLMQ7000-100NC
PLMQ7000-100NC
Intel
MAX7K/7KS 100PIN QFP ADAPTER
PLMQ7128/160-160NC
PLMQ7128/160-160NC
Intel
MAX 7128(S)/7160(S) 160 QFP NC
PLMR7256-208NC
PLMR7256-208NC
Intel
MAX7256/7256S 208-PIN QFP ADAP
PLMSEPC-8
PLMSEPC-8
Intel
PROG ADAPTER FOR EPCS 8P SOIC
PLMT1064
PLMT1064
Intel
FLEX TQFP PROGRAMMING ADAPTER
PLMJ3000-44 Compare Parts
  • PLMJ3000-44 vs PLMT7000-44
  • PLMJ3000-44 vs PLMT7000-100NC
  • PLMJ3000-44 vs PLMT1064
  • PLMJ3000-44 vs PLMSEPC-8
  • PLMJ3000-44 vs PLMR7256-208NC
  • PLMJ3000-44 vs PLMQ7128/160-160NC
  • PLMJ3000-44 vs PLMQ7000-100NC
  • PLMJ3000-44 vs PLMQ7000-100
  • PLMJ3000-44 vs PLMJ7000-84
  • PLMJ3000-44 vs PLMJ7000-68
  • PLMJ3000-44 vs PLMJ7000-44
  • PLMJ3000-44 vs PLMJ1213
  • PLMJ3000-44 vs PLMG7256-192
  • PLMJ3000-44 vs PLMF3000-256
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!