IS31FL3743B-QULS4-EB
IS31FL3743B-QULS4-EB
Active
Description:  EVAL BOARD FOR IS31FL3743B
Manufacturer:  ISSI
History Price: Active
In Stock: 38800
IS31FL3743B-QULS4-EB Specification
Specification
Part No
IS31FL3743B-QULS4-EB
Category
LED Driver Evaluation Boards
Manufacturer
ISSI
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
-
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
IS31FL3743B
IS31FL3743B-QULS4-EB PDF Datasheet
IS31FL3743B-QULS4-EB Related Parts
IS31BL3212-STLS2-EB
IS31BL3212-STLS2-EB
ISSI
EVAL BOARD FOR IS31BL3212-STLS2
IS31BL3228B-UTLS2-EB
IS31BL3228B-UTLS2-EB
ISSI
EVAL BOARD FOR IS31BL3228B
IS31BL3230-QFLS2-EB
IS31BL3230-QFLS2-EB
ISSI
EVAL BOARD FOR IS31BL3230
IS31BL3232-DLS2-EB
IS31BL3232-DLS2-EB
ISSI
EVAL BOARD FOR IS31BL3232-DLS2
IS31BL3233A-DLS2-EB
IS31BL3233A-DLS2-EB
ISSI
EVAL BOARD FOR IS31BL3233A
IS31BL3506A-DLS2-EB
IS31BL3506A-DLS2-EB
ISSI
DEVELOPMENT BOARD IS31BL3506A
IS31BL3506A-TTLS2-EB
IS31BL3506A-TTLS2-EB
ISSI
EVAL BOARD FOR IS31BL3506A-TTLS2
IS31BL3506B-STLS2-EB
IS31BL3506B-STLS2-EB
ISSI
EVAL BOARD FOR IS31BL3506B-STLS2
IS31BL3508A-STLS2-EB
IS31BL3508A-STLS2-EB
ISSI
EVAL BOARD FOR IS31BL3508A
IS31FL3193-DLS2-EB
IS31FL3193-DLS2-EB
ISSI
EVAL BOARD FOR IS31FL3193-DLS2
IS31FL3194-CLS2-EB
IS31FL3194-CLS2-EB
ISSI
EVAL BOARD FOR IS31FL3194
IS31FL3196A-QFLS2-EB
IS31FL3196A-QFLS2-EB
ISSI
EVAL BOARD FOR IS31FL3196A
IS31FL3743B-QULS4-EB Compare Parts
  • IS31FL3743B-QULS4-EB vs IS32LT3954-GRLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3953-GRLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3952-GRLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3181-ZLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3175P-GRLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3174-GRLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3173-GRLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3172-GRLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3171-STLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3170-STLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3126-ZLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3125A-GRLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32LT3124C-ZLA3-EB
  • IS31FL3743B-QULS4-EB vs IS32FL3738-ZLA3-EB
  • IS31FL3743B-QULS4-EB vs IS31LT3953-GRLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31LT3952-GRLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31LT3948-GRLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31LT3948-GRLS2-EBAC
  • IS31FL3743B-QULS4-EB vs IS31LT3918-GRLS2-EBT8
  • IS31FL3743B-QULS4-EB vs IS31LT3910-GRLS2-EBT8
  • IS31FL3743B-QULS4-EB vs IS31LT3505-SLS2-EBDC
  • IS31FL3743B-QULS4-EB vs IS31LT3380-GRLS3-EBMR16
  • IS31FL3743B-QULS4-EB vs IS31LT3360-SDLS3-EBMR16
  • IS31FL3743B-QULS4-EB vs IS31LT3360-SDLS3-EBAIC
  • IS31FL3743B-QULS4-EB vs IS31LT3360-SDLS3-EB3CH
  • IS31FL3743B-QULS4-EB vs IS31LT3354-STLS2-EBDCDC
  • IS31FL3743B-QULS4-EB vs IS31LT3352-V1GRLS2-EBMR16
  • IS31FL3743B-QULS4-EB vs IS31LT3350-V1SDLS2-EB3CH
  • IS31FL3743B-QULS4-EB vs IS31LT3178-GRLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31LT3171-STLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31LT3170-STLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31LT3135-V1GRLS2-EB
  • IS31FL3743B-QULS4-EB vs IS31LT3117-ZLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31FL3746A-QFLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31FL3745-CLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31FL3743A-QULS4-EB
  • IS31FL3743B-QULS4-EB vs IS31FL3742-QFLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31FL3741-QFLS4-EB
  • IS31FL3743B-QULS4-EB vs IS31FL3732-QFLS2-EB
  • IS31FL3743B-QULS4-EB vs IS31FL3732A-QFLS2-EB
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement