☰
WS2116EA0
WS2116EA0
Active
Description:  EVALUATION BOARD FOR WS2116-A0
Manufacturer:  Jorjin Technologies
Datasheet:   WS2116EA0 Datasheet
History Price: $164.12
In Stock: 13520
WS2116EA0 Specification
Specification
Part No
WS2116EA0
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Jorjin Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? 5, Sigfox
For Use With/Related Products
865MHz, 923MHz, 2.4GHz
Supplied Contents
WS2116-A0
Type
Board(s)
WS2116EA0 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller