☰
USEQFCK9000000
USEQFCK9000000
Active
Description:  FLAME SENSOR EVALUATION KIT
Manufacturer:  KEMET
History Price: $418.14
In Stock: 2080
USEQFCK9000000 Specification
Specification
Part No
USEQFCK9000000
Category
Sensor Evaluation Boards
Manufacturer
KEMET
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Flame
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
1.75V ~ 3.6V
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
USEQFCEA391100, USEQFCEA448100, USEQFCEA500100
USEQFCK9000000 Related Parts
USEQDAK6000000
USEQDAK6000000
KEMET
FOOD SENSOR EVALUATION KIT LINEA
USEQDAK7000000
USEQDAK7000000
KEMET
FOOD SENSOR EVALUATION KIT LINEA
USEQDAK7128500
USEQDAK7128500
KEMET
FOOD SENSOR EVALUATION KIT LINEA
USEQDAK7128L00
USEQDAK7128L00
KEMET
FOOD SENSOR EVALUATION KIT LINEA
USEQDAK8000000
USEQDAK8000000
KEMET
FOOD SENSOR EVALUATION KIT LINEA
USEQDAK8128500
USEQDAK8128500
KEMET
FOOD SENSOR EVALUATION KIT LINEA
USEQDAK8128L00
USEQDAK8128L00
KEMET
FOOD SENSOR EVALUATION KIT LINEA
USEQFCK4000000
USEQFCK4000000
KEMET
EVAL BOARD FOR USEQFCSA
USEQFSK1000000
USEQFSK1000000
KEMET
EVAL BOARD FOR USEQFSEA
USEQGCK5000000
USEQGCK5000000
KEMET
GAS DETECTOR, EVALUATION KIT, AN
USEQGSK3000000
USEQGSK3000000
KEMET
GAS DETECTOR, EVALUATION KIT DIG
USEQGSMH950100
USEQGSMH950100
KEMET
GAS DETECTOR, MODULE BOARD FOR D
USEQFCK9000000 Compare Parts
  • USEQFCK9000000 vs USEQMSKL221600
  • USEQFCK9000000 vs USEQMSKL011600
  • USEQFCK9000000 vs USEQMSK1220900
  • USEQFCK9000000 vs USEQGSMH950100
  • USEQFCK9000000 vs USEQGSK3000000
  • USEQFCK9000000 vs USEQGCK5000000
  • USEQFCK9000000 vs USEQFSK1000000
  • USEQFCK9000000 vs USEQFCK4000000
  • USEQFCK9000000 vs USEQDAK8128L00
  • USEQFCK9000000 vs USEQDAK8128500
  • USEQFCK9000000 vs USEQDAK8000000
  • USEQFCK9000000 vs USEQDAK7128L00
  • USEQFCK9000000 vs USEQDAK7128500
  • USEQFCK9000000 vs USEQDAK7000000
  • USEQFCK9000000 vs USEQDAK6000000
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description