KTS1690AEGAA-MMEV01
KTS1690AEGAA-MMEV01
Active
Description:  EVAL KIT FOR KTS1690A
Manufacturer:  Kinetic Technologies
History Price: $38.99
In Stock: 28400
KTS1690AEGAA-MMEV01 Specification
Specification
Part No
KTS1690AEGAA-MMEV01
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Kinetic Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Distribution Switch (Load Switch)
Embedded
No
Utilized IC / Part
KTS1690A
Primary Attributes
2.5V ~ 5.5V Supply
Supplied Contents
Board(s)
KTS1690AEGAA-MMEV01 Description
The Kinetic Technologies KTS1690AEGAA-MMEV01 is a highly integrated, low-power, and efficient voltage regulator designed for a variety of applications, particularly in the fields of consumer electronics, automotive, and industrial systems. This device is part of Kinetic Technologies%27 family of power management solutions, known for their reliability, performance, and compact design. The KTS1690AEGAA-MMEV01 is specifically tailored for applications that require stable voltage regulation with minimal noise and high efficiency.

## Key Specifications:

1. Input Voltage Range:
- The KTS1690AEGAA-MMEV01 operates with an input voltage range of 2.5 V to 5.5 V. This wide input range allows it to be used in various applications powered by different voltage sources, making it versatile for many designs.

2. Output Voltage:
- The device provides a fixed output voltage of 1.8 V, which is commonly used in many digital circuits and microcontrollers. Additionally, it may be available in adjustable output voltage configurations, allowing designers to set the desired output voltage according to their specific requirements.

3. Output Current:
- The KTS1690AEGAA-MMEV01 can deliver a maximum output current of up to 1 A. This capability makes it suitable for powering a range of devices, from low-power sensors to more demanding microcontrollers and processors.

4. Dropout Voltage:
- The LDO features a low dropout voltage of approximately 200 mV at 1 A output current. This low dropout characteristic is essential for maintaining stable output voltage, especially when the input voltage is close to the output voltage.

5. Quiescent Current:
- The device has a low quiescent current of around 30 µA, which is beneficial for battery-powered applications where minimizing power consumption is critical.

6. Power Supply Rejection Ratio (PSRR):
- The KTS1690AEGAA-MMEV01 exhibits a high PSRR of 70 dB at 1 kHz, indicating its ability to reject fluctuations in the input voltage, ensuring a stable output voltage even in the presence of noise.

7. Temperature Range:
- The operating temperature range for the KTS1690AEGAA-MMEV01 is from -40°C to +125°C, making it suitable for use in harsh environments and automotive applications where temperature variations can be significant.

8. Thermal Protection:
- The device includes built-in thermal shutdown protection, which prevents damage due to overheating. This feature is crucial for ensuring reliability and longevity in various applications.

9. Package Type:
- The KTS1690AEGAA-MMEV01 is available in a compact SOT-23 package, which is ideal for space-constrained designs. The small footprint allows for easy integration into printed circuit boards (PCBs).

10. Output Capacitor:
- The LDO is designed to work with a wide range of output capacitors, including ceramic capacitors, which are known for their low equivalent series resistance (ESR) and excellent performance in filtering applications.

## Applications:

The Kinetic Technologies KTS1690AEGAA-MMEV01 is suitable for a variety of applications, including:

- Consumer Electronics: It can be used in devices such as smartphones, tablets, and portable media players, where stable power supply is essential for performance.

- Automotive: The LDO is ideal for automotive applications, including infotainment systems, sensors, and control units, due to its wide temperature range and reliability.

- Industrial Equipment: It can be employed in industrial automation systems, where stable voltage regulation is necessary for the operation of sensors and control circuits.

- IoT Devices: The low quiescent current makes it suitable for Internet of Things (IoT) applications, where battery life is a critical factor.

## Conclusion:

The Kinetic Technologies KTS1690AEGAA-MMEV01 is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, low dropout voltage, and high PSRR, it provides stable and reliable power for a variety of devices. Its compact size and robust performance make it an excellent choice for engineers looking to enhance the power management capabilities of their designs, ensuring optimal performance in diverse environments.
KTS1690AEGAA-MMEV01 Compare Parts
  • KTS1690AEGAA-MMEV01 vs KTS1698AEDAB-MMEV01
  • KTS1690AEGAA-MMEV01 vs KTS1697AEOAB-MMEV01
  • KTS1690AEGAA-MMEV01 vs KTS1640EDV-MMEV01
  • KTS1690AEGAA-MMEV01 vs KTS1601EUM-1-MMEV01
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.