453-00041-K1
453-00041-K1
Active
Description:  DEV KIT BL653 EXT ANT
Manufacturer:  Laird Connectivity
History Price: $84.79
In Stock: 36800
453-00041-K1 Specification
Specification
Part No
453-00041-K1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Laird Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.15.4 (Thread, ZigBee?), Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
BL653, nRF52833
Type
Board(s)
453-00041-K1 Related Parts
453-00039-K1
453-00039-K1
Laird Connectivity
DEV KIT BL653 INT ANT
453-00045-K1
453-00045-K1
Laird Connectivity
DEV KIT STERLING LWB5+ CHIP ANT
453-00046-K1
453-00046-K1
Laird Connectivity
DEV KIT STERLING LWB5+ MHF4
453-00049-K1
453-00049-K1
Laird Connectivity
DEV KIT STERLING LWB5 USB
453-00052-K1
453-00052-K1
Laird Connectivity
EVAL RX TXRX MODULE BT TRC ANT
453-00053-K1
453-00053-K1
Laird Connectivity
EVAL RX TXRX MODULE BT TRC ANT
453-00068-K1
453-00068-K1
Laird Connectivity
DVK FOR BL5340PA ANT
453-00070-K1
453-00070-K1
Laird Connectivity
SUMMIT SOM 8M PLUS 512MB DEV KIT
453-00076-K1
453-00076-K1
Laird Connectivity
DVK FOR BL5340PA
453-00084-K1
453-00084-K1
Laird Connectivity
STERLING LWB+, MHF4, DEV KIT
453-00085-K1
453-00085-K1
Laird Connectivity
STERLING LWB+, CHIP ANTENNA, DEV
453-00090-K1
453-00090-K1
Laird Connectivity
LYRA P PCB DEV KIT
453-00041-K1 Compare Parts
  • 453-00041-K1 vs 453-00142-K1
  • 453-00041-K1 vs 453-00140-K1
  • 453-00041-K1 vs 453-00139-K1
  • 453-00041-K1 vs 453-00138-K1
  • 453-00041-K1 vs 453-00137-K1
  • 453-00041-K1 vs 453-00091-K1
  • 453-00041-K1 vs 453-00090-K1
  • 453-00041-K1 vs 453-00085-K1
  • 453-00041-K1 vs 453-00084-K1
  • 453-00041-K1 vs 453-00076-K1
  • 453-00041-K1 vs 453-00070-K1
  • 453-00041-K1 vs 453-00068-K1
  • 453-00041-K1 vs 453-00053-K1
  • 453-00041-K1 vs 453-00052-K1
  • 453-00041-K1 vs 453-00049-K1
  • 453-00041-K1 vs 453-00046-K1
  • 453-00041-K1 vs 453-00045-K1
  • 453-00041-K1 vs 453-00039-K1
  • 453-00041-K1 vs 453-00170-K1
  • 453-00041-K1 vs 453-00148-K1
  • 453-00041-K1 vs 453-00135-K1
  • 453-00041-K1 vs 453-00120-K1
  • 453-00041-K1 vs 453-00119-K1
  • 453-00041-K1 vs 453-00072-K1
  • 453-00041-K1 vs 453-00071-K1
  • 453-00041-K1 vs 453-00062-K1
  • 453-00041-K1 vs 453-00048-K1
  • 453-00041-K1 vs 453-00011-K1
  • 453-00041-K1 vs 453-00010-K1
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.