455-00003
455-00003
Active
Description:  DEVELOPMENT KIT 60 SERIES SOM
Manufacturer:  Laird Connectivity
Datasheet:   455-00003 Datasheet
History Price: $850.64
In Stock: 28800
455-00003 Specification
Specification
Part No
455-00003
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Laird Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
60-SOM
Type
Board(s)
455-00003 PDF Datasheet
455-00003 Related Parts
455-00002
455-00002
Laird Connectivity
DEV KIT FOR 451-00002 BL654 MODU
455-00023
455-00023
Laird Connectivity
DEV KIT BLUETOOTH 5 PA LNA MHF4
455-00030
455-00030
Laird Connectivity
DEV KIT STERLING-EWB CHIP ANT
455-00001
455-00001
Laird Connectivity
DEV KIT FOR 451-00001 BL654 MODU
455-00022
455-00022
Laird Connectivity
DEV KIT BLUETOOTH 5 PA LNA ANT
455-00031
455-00031
Laird Connectivity
DEV KIT STERLING-EWB U.FL
455-00113
455-00113
Laird Connectivity
RX TXRX MOD WIFI CHASSIS MOUNT
455-00125
455-00125
Laird Connectivity
SENTRIUS BT610 STARTER KIT
455-00126
455-00126
Laird Connectivity
SENTRIUS BT610 STARTER KIT
455-00003 Compare Parts
  • 455-00003 vs 455-00023
  • 455-00003 vs 455-00002
  • 455-00003 vs 455-00126
  • 455-00003 vs 455-00125
  • 455-00003 vs 455-00113
  • 455-00003 vs 455-00031
  • 455-00003 vs 455-00022
  • 455-00003 vs 455-00001
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.