DVK-ST60-SIPT
DVK-ST60-SIPT
Active
Description:  DVK 60 SERIES STERLING SIPT
Manufacturer:  Laird Connectivity
History Price: $112.29
In Stock: 4800
DVK-ST60-SIPT Specification
Specification
Part No
DVK-ST60-SIPT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Laird Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
60-SIPT
Type
Board(s)
DVK-ST60-SIPT PDF Datasheet
DVK-ST60-SIPT Related Parts
DVK-AXM0F243-868-1-GEVK
DVK-AXM0F243-868-1-GEVK
onsemi
AXM0F243 EVALUATION KIT -
DVK-AXM0F243-915-1-GEVK
DVK-AXM0F243-915-1-GEVK
onsemi
AXM0F243 EVALUATION KIT -
DVK-BASE-2-GEVK
DVK-BASE-2-GEVK
onsemi
DVK-2 BASE KIT
DVK-SFAZ-1-GEVK
DVK-SFAZ-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFAZ
DVK-SFAZ-API-1-GEVK
DVK-SFAZ-API-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFAZ-API
DVK-SFEU-1-GEVK
DVK-SFEU-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFEU
DVK-SFEU-API-1-GEVK
DVK-SFEU-API-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFEU-API
DVK-SFJK-1-GEVK
DVK-SFJK-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFJK
DVK-SFJK-API-1-GEVK
DVK-SFJK-API-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFJK-API
DVK-SFUS-1-GEVK
DVK-SFUS-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFUS
DVK-SFUS-API-1-GEVK
DVK-SFUS-API-1-GEVK
onsemi
EVAL BOARD SIGFOX AX-SFUS-API
DVK-SIP-SFEU-1-GEVK
DVK-SIP-SFEU-1-GEVK
onsemi
SIP SFEU DVK
DVK-ST60-SIPT Compare Parts
  • DVK-ST60-SIPT vs DVK-SIP-SFEU-1-GEVK
  • DVK-ST60-SIPT vs DVK-SFUS-API-1-GEVK
  • DVK-ST60-SIPT vs DVK-SFUS-1-GEVK
  • DVK-ST60-SIPT vs DVK-SFJK-API-1-GEVK
  • DVK-ST60-SIPT vs DVK-SFJK-1-GEVK
  • DVK-ST60-SIPT vs DVK-SFEU-API-1-GEVK
  • DVK-ST60-SIPT vs DVK-SFEU-1-GEVK
  • DVK-ST60-SIPT vs DVK-SFAZ-API-1-GEVK
  • DVK-ST60-SIPT vs DVK-SFAZ-1-GEVK
  • DVK-ST60-SIPT vs DVK-BASE-2-GEVK
  • DVK-ST60-SIPT vs DVK-AXM0F243-915-1-GEVK
  • DVK-ST60-SIPT vs DVK-AXM0F243-868-1-GEVK
  • DVK-ST60-SIPT vs DVK-AXM0F243-915-1-SMA-GEVB
  • DVK-ST60-SIPT vs DVK-AXM0F243-915-1-ANT-GEVB
  • DVK-ST60-SIPT vs DVK-AXM0F243-868-1-SMA-GEVB
  • DVK-ST60-SIPT vs DVK-AXM0F243-868-1-ANT-GEVB
  • DVK-ST60-SIPT vs DVK3
  • DVK-ST60-SIPT vs DVK-WLM402
  • DVK-ST60-SIPT vs DVK-WLM400
  • DVK-ST60-SIPT vs DVK-SU60-SIPT
  • DVK-ST60-SIPT vs DVK-SU60-2230C
  • DVK-ST60-SIPT vs DVK-RM191-SM-01
  • DVK-ST60-SIPT vs DVK-RM186-SM-02
  • DVK-ST60-SIPT vs DVK-RM024-S50-M
  • DVK-ST60-SIPT vs DVK-RM024-S50-C
  • DVK-ST60-SIPT vs DVK-RM024-S125-M
  • DVK-ST60-SIPT vs DVK-RM024-S125-C
  • DVK-ST60-SIPT vs DVK-RM024-P50-M
  • DVK-ST60-SIPT vs DVK-RM024-P50-C
  • DVK-ST60-SIPT vs DVK-RM024-P125-M
  • DVK-ST60-SIPT vs DVK-RM024-P125-C
  • DVK-ST60-SIPT vs DVK-RM024-FCC
  • DVK-ST60-SIPT vs DVK-RM024-CE
  • DVK-ST60-SIPT vs DVK-PRM241
  • DVK-ST60-SIPT vs DVK-PRM240
  • DVK-ST60-SIPT vs DVK-PRM221
  • DVK-ST60-SIPT vs DVK-PRM220
  • DVK-ST60-SIPT vs DVK-PRM211
  • DVK-ST60-SIPT vs DVK-PRM210
  • DVK-ST60-SIPT vs DVK-PRM123
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.