F33H002B02
F33H002B02
Active
Description:  PROMOTION-KIT CONTAINS: FOX3-M1
Manufacturer:  Lantronix Inc
Datasheet:   F33H002B02 Datasheet
History Price: $1108.49
In Stock: 18000
F33H002B02 Specification
Specification
Part No
F33H002B02
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Lantronix Inc
Series
FOX3
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
-
Supplied Contents
FOX3
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price