F35HGZFB02
F35HGZFB02
Obsolete
Description:  FOX3-3G-BLE PROMOTION-KIT CONTAI
Manufacturer:  Lantronix Inc
Datasheet:   F35HGZFB02 Datasheet
History Price: Obsolete
In Stock: 17200
F35HGZFB02 Specification
Specification
Part No
F35HGZFB02
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Lantronix Inc
Series
FOX3
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
-
Supplied Contents
FOX3
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4