PWEV1000-01
PWEV1000-01
Obsolete
Description:  EVALUATION BOARD + POWER SUPPLY
Manufacturer:  Lantronix Inc
Datasheet:   PWEV1000-01 Datasheet
History Price: Obsolete
In Stock: 15600
PWEV1000-01 Specification
Specification
Part No
PWEV1000-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Lantronix Inc
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
-
Type
Board(s), Power Supply
PWEV1000-01 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé