XPPDK1000-LNX-02
XPPDK1000-LNX-02
Obsolete
Description:  XPORT PRO LINUX DEVELOPMENT KIT
Manufacturer:  Lantronix Inc
History Price: Obsolete
In Stock: 40800
XPPDK1000-LNX-02 Specification
Specification
Part No
XPPDK1000-LNX-02
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Lantronix Inc
Series
XPort? Pro
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
XPPDK1000-LNX-02 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.