PA-Q208/LC5512MX
PA-Q208/LC5512MX
Active
Description:  INTERFACE 208QFP ISPXPLD 5512MX
Manufacturer:  Lattice Semiconductor
History Price: $334.1
In Stock: 42000
PA-Q208/LC5512MX Specification
Specification
Part No
PA-Q208/LC5512MX
Category
Programming Adapters, Sockets
Manufacturer
Lattice Semiconductor
Series
ispXPLD?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - PQFP
For Use With/Related Products
pDS4102-PM300N Model 300 Desktop Programmer
PA-Q208/LC5512MX PDF Datasheet
PA-Q208/LC5512MX Related Parts
PA-T100/5256VE
PA-T100/5256VE
Lattice Semiconductor
INTERFACE 100TQFP ISPLSI 5256VE
PA-F516/LFX200
PA-F516/LFX200
Lattice Semiconductor
INTERFACE 516FBGA ISPXPGA 200
PA-F676/LC51024
PA-F676/LC51024
Lattice Semiconductor
INTERFACE 676FBGA MACH 51024VG
PA-F900/LFX1200
PA-F900/LFX1200
Lattice Semiconductor
INTERFACE 900FBGA ISPXPGA 1200
PA-FB388/GX240VA
PA-FB388/GX240VA
Lattice Semiconductor
INTERFACE 388FBGA ISPGDX240VA
PA-FE680/LFX1200
PA-FE680/LFX1200
Lattice Semiconductor
INTERFACE 680FEBGA ISPXPGA1200
PA-LF256/5384VE
PA-LF256/5384VE
Lattice Semiconductor
INTERFACE 256FBGA ISPLSI 5384VE
PA-N32/22V10A
PA-N32/22V10A
Lattice Semiconductor
INTERFACE 32QFN ISPGAL22V10A
PA-Q208/LC5256B
PA-Q208/LC5256B
Lattice Semiconductor
INTERFACE 208QFP ISPMACH 5256B
PA-T100/1024EA
PA-T100/1024EA
Lattice Semiconductor
INTERFACE 100TQFP ISPLSI 1048EA
PA-T100/GX80VA
PA-T100/GX80VA
Lattice Semiconductor
INTERFACE 100TQFP ISPGDX80VA
PA-T128/LC5256B
PA-T128/LC5256B
Lattice Semiconductor
INTERFACE 128TQFP ISPMACH 5256B
PA-Q208/LC5512MX Compare Parts
  • PA-Q208/LC5512MX vs PA-T44/POWR1208
  • PA-Q208/LC5512MX vs PA-T44/LC4032
  • PA-Q208/LC5512MX vs PA-T128/LC5256B
  • PA-Q208/LC5512MX vs PA-T100/GX80VA
  • PA-Q208/LC5512MX vs PA-T100/1024EA
  • PA-Q208/LC5512MX vs PA-Q208/LC5256B
  • PA-Q208/LC5512MX vs PA-N32/22V10A
  • PA-Q208/LC5512MX vs PA-LF256/5384VE
  • PA-Q208/LC5512MX vs PA-FE680/LFX1200
  • PA-Q208/LC5512MX vs PA-FB388/GX240VA
  • PA-Q208/LC5512MX vs PA-F900/LFX1200
  • PA-Q208/LC5512MX vs PA-F676/LC51024
  • PA-Q208/LC5512MX vs PA-F516/LFX200
  • PA-Q208/LC5512MX vs PA-SOD6SM18-28
  • PA-Q208/LC5512MX vs PA-SOD6SM18-24
  • PA-Q208/LC5512MX vs PA-SOD-2808-28
  • PA-Q208/LC5512MX vs PA-SOD-2808-18
  • PA-Q208/LC5512MX vs PA-SOCKET-SOICW-8-1.27
  • PA-Q208/LC5512MX vs PA-SOCKET-SOICW-20-1.27
  • PA-Q208/LC5512MX vs PA-SOCKET-SOICN-8-1.27
  • PA-Q208/LC5512MX vs PA-SOCKET-SOICN-16-1.27
  • PA-Q208/LC5512MX vs PA-SOCKET-QFN-20-0.5
  • PA-Q208/LC5512MX vs PA-SOCKET-MSOP-8-0.65
  • PA-Q208/LC5512MX vs PA-SOCKET-MSOP-10-0.5
  • PA-Q208/LC5512MX vs PA-DSO-2803-D420-28/2
  • PA-Q208/LC5512MX vs PA-DSO-2803
  • PA-Q208/LC5512MX vs PA-DSO-1803Z-D420-18/2
  • PA-Q208/LC5512MX vs PA-DSO-0803-D310-08/2
  • PA-Q208/LC5512MX vs PA-DSO-0803-D250-08/2
  • PA-Q208/LC5512MX vs PA-DSO-0803
  • PA-Q208/LC5512MX vs PA-SOD3TK-08/5
  • PA-Q208/LC5512MX vs PA-SOD-2808-D420-28/2
  • PA-Q208/LC5512MX vs PA-SOD-2808-20
  • PA-Q208/LC5512MX vs PA-SOD-2808-14
  • PA-Q208/LC5512MX vs PA-SOD-2006-08
  • PA-Q208/LC5512MX vs PA-DSO-2806Z-D420-28/2
  • PA-Q208/LC5512MX vs PA-DSO-2806Z
  • PA-Q208/LC5512MX vs PA-DSO-2806-D420-28/2
  • PA-Q208/LC5512MX vs PA-DSO-2806
  • PA-Q208/LC5512MX vs PA-DSO-2803Z-D420-28/2
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!