☰
MYRIADRF-1
MYRIADRF-1
Obsolete
Description:  EVAL BOARD FOR LMS6002D
Manufacturer:  Lime Microsystems
Datasheet:   MYRIADRF-1 Datasheet
History Price: Obsolete
In Stock: 31360
MYRIADRF-1 Specification
Specification
Part No
MYRIADRF-1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Lime Microsystems
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
300MHz ~ 3.5GHz
Supplied Contents
LMS6002D
Type
Board(s)
MYRIADRF-1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****