☰
PA-SOF-D310-08/6
PA-SOF-D310-08/6
Active
Description:  ADAPTER 8 PIN .310" PLUGS(6PCS)
Manufacturer:  Logical Systems
History Price: $18.72
In Stock: 5120
PA-SOF-D310-08/6 Specification
Specification
Part No
PA-SOF-D310-08/6
Category
Kits Accessories
Manufacturer
Logical Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
8-Pin 0.31" (7.874mm) Plugs (6 pcs)
For Use With/Related Products
309-1072-ND
PA-SOF-D310-08/6 PDF Datasheet
PA-SOF-D310-08/6 Related Parts
PA-SOF-D420-16/6
PA-SOF-D420-16/6
Logical Systems
ADAPTER 16 PIN .420" PLUG, 6/PKG
PA-SOF-D420-18/6
PA-SOF-D420-18/6
Logical Systems
ADAPTER 18PIN .420" PLUGS 6/PKG
PA-SOF-D420-28/6
PA-SOF-D420-28/6
Logical Systems
ADAPTER 28 PIN .420" PLUGS(6PCS)
PA-SOF-D250-08/6
PA-SOF-D250-08/6
Logical Systems
ADAPTER 8 PIN .250" PLUGS(6PCS)
PA-SOF-D250-14/6
PA-SOF-D250-14/6
Logical Systems
ADAPTER 14 PIN .250" PLUGS(6PCS)
PA-SOF-D250-16/6
PA-SOF-D250-16/6
Logical Systems
ADAPTER 16 PIN .250" .05" 1=6PCS
PA-SOF-D420-16/1
PA-SOF-D420-16/1
Logical Systems
ADAPTER 16 PIN .420" PLUGS
PA-SOF-D420-20/6
PA-SOF-D420-20/6
Logical Systems
ADAPTER 20 PIN .420" PLUGS(6PCS)
PA-SOF-D310-08/6 Compare Parts
  • PA-SOF-D310-08/6 vs PA-SOF-D420-18/6
  • PA-SOF-D310-08/6 vs PA-SOF-D420-16/6
  • PA-SOF-D310-08/6 vs PA-SOF-D420-20/6
  • PA-SOF-D310-08/6 vs PA-SOF-D420-16/1
  • PA-SOF-D310-08/6 vs PA-SOF-D250-16/6
  • PA-SOF-D310-08/6 vs PA-SOF-D250-14/6
  • PA-SOF-D310-08/6 vs PA-SOF-D250-08/6
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you