☰
LMU20P1EVKIT
LMU20P1EVKIT
Active
Description:  Eval of LMU20P1 Boost
Manufacturer:  Lotus Microsystems
History Price: $108
In Stock: 37040
LMU20P1EVKIT Specification
Specification
Part No
LMU20P1EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Lotus Microsystems
Series
LMUEVK
Packaging
Case
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
1.5V
Current - Output
100mA
Voltage - Input
0.5V ~ 1.8V
Regulator Topology
Boost
Frequency - Switching
6MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LMU20P1
Power - Output
-
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object