IS31CS8974-QFLS2-EB
IS31CS8974-QFLS2-EB
Active
Description:  MCU EVALUATION BOARD, CS8974, 32
Manufacturer:  Lumissil Microsystems
History Price: $63.12
In Stock: 44800
IS31CS8974-QFLS2-EB Specification
Specification
Part No
IS31CS8974-QFLS2-EB
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
IS31CS8974
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.