Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Lumissil Microsystems IS31CS8977-QFLS2-EBGUI
IS31CS8977-QFLS2-EBGUI
Active
Embedded MCU, DSP Evaluation Boards
Description:
MCU EVALUATION BOARD, CS8977, 64
Manufacturer:
Lumissil Microsystems
Datasheet:
IS31CS8977-QFLS2-EBGUI Datasheet
History Price: $63.12
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IS31CS8977-QFLS2-EBGUI Specification
Specification
Part No
IS31CS8977-QFLS2-EBGUI
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
IS31CS8977
Mounting Type
Fixed
Contents
Board(s)
IS31CS8977-QFLS2-EBGUI PDF Datasheet
IS31CS8977-QFLS2-EBGUI Datasheet
Click and Download: IS31CS8977-QFLS2-EBGUI Datasheet
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.