☰
S007-PIN254
S007-PIN254
Active
Description:  M5STAMPS3 WITH 2.54 HEADER PIN
Manufacturer:  M5Stack Technology
Datasheet:   S007-PIN254 Datasheet
History Price: $8
In Stock: 43840
S007-PIN254 Specification
Specification
Part No
S007-PIN254
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
M5Stack Technology
Series
ESP32-S
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
Xtensa?
Platform
UIFlow
Utilized IC / Part
ESP32-S3FN8
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description