☰
U024-C
U024-C
Active
Description:  I2C JOYSTICK UNIT (MEGA328P)
Manufacturer:  M5Stack Technology
Datasheet:   U024-C Datasheet
History Price: $12.95
In Stock: 7300
U024-C Specification
Specification
Part No
U024-C
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino, UIFlow
Platform
Human Interface
Type
Joystick
Function
MEGA8A
Utilized IC / Part
Board(s), Cable(s)
U024-C Related Parts
U021
U021
M5Stack Technology
LIGHT UNIT WITH PHOTO-RESISTANCE
U023
U023
M5Stack Technology
MINI 3A RELAY UNIT
U024
U024
M5Stack Technology
I2C JOYSTICK UNIT (MEGA328P)
U025
U025
M5Stack Technology
MINI DUAL BUTTON UNIT
U027
U027
M5Stack Technology
MINI BUTTON UNIT
U028
U028
M5Stack Technology
NCIR TEMPERATURE UNIT MLX90614
U029
U029
M5Stack Technology
MINI HEART RATE UNIT (MAX30100)
U020
U020
M5Stack Technology
VH3.96 - 4PIN TRANSFER MODULE UN
U022
U022
M5Stack Technology
2.54MM MINI PROTO UNIT 70 HOLES
U024-C Compare Parts
  • U024-C vs U028
  • U024-C vs U027
  • U024-C vs U025
  • U024-C vs U024
  • U024-C vs U023
  • U024-C vs U021
  • U024-C vs U022
  • U024-C vs U020
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks