☰
U078-M12
U078-M12
Active
Description:  UNITV2 M12 VERSION WITH CAMERA
Manufacturer:  M5Stack Technology
Datasheet:   U078-M12 Datasheet
History Price: $95
In Stock: 12240
U078-M12 Specification
Specification
Part No
U078-M12
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Sensor
Type
Camera
Function
GC2053, SSD202D
Utilized IC / Part
Board(s), Cable(s), Accessories
U078-M12 Related Parts
U070
U070
M5Stack Technology
M5STICKC YUN HAT (SHT20, BMP280,
U072
U072
M5Stack Technology
M5STICKC TOF HAT (VL53L0X)
U073
U073
M5Stack Technology
M5STICKC JOYSTICK HAT
U075
U075
M5Stack Technology
M5STICKC SERVO HAT
U076-B
U076-B
M5Stack Technology
M5STICKC 8-CHANNEL SERVO DRIVER
U078
U078
M5Stack Technology
UNITV AI CAMERA OV2640
U078-C
U078-C
M5Stack Technology
UNITV AI CAMERA OV7740
U078-D
U078-D
M5Stack Technology
UNITV2 AI CAMERA GC2145 SSD202D
U078-USB
U078-USB
M5Stack Technology
UNITV2 USB VERSION W/O CAMERA
U078-V-M12
U078-V-M12
M5Stack Technology
UNITV K210 AI CAMERA M12 VERSION
U079
U079
M5Stack Technology
JOYC (W/O M5STICKC)
U078-M12 Compare Parts
  • U078-M12 vs U078-V-M12
  • U078-M12 vs U078-USB
  • U078-M12 vs U078-D
  • U078-M12 vs U078-C
  • U078-M12 vs U078
  • U078-M12 vs U076-B
  • U078-M12 vs U075
  • U078-M12 vs U073
  • U078-M12 vs U072
  • U078-M12 vs U070
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected