MAAVSS0007SMB
MAAVSS0007SMB
Active
Description:  EVAL BOARD FOR MAAVSS0007TR-3000
Manufacturer:  MACOM Technology
History Price: $312.5
In Stock: 10000
MAAVSS0007SMB Specification
Specification
Part No
MAAVSS0007SMB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Attenuator
For Use With/Related Products
500MHz ~ 3GHz
Supplied Contents
MAAVSS0007
Type
Board(s)
MAAVSS0007SMB PDF Datasheet
MAAVSS0007SMB Related Parts
MAAD-000523-001SMB
MAAD-000523-001SMB
MACOM Technology
SAMPLE BOARD,SERIAL PARALLEL,4MM
MAAD-007086-0001TB
MAAD-007086-0001TB
MACOM Technology
EVAL BOARD FOR MAAD-007086-00010
MAAD-007229-0001TB
MAAD-007229-0001TB
MACOM Technology
EVAL BOARD FOR AT-283-PIN
MAADSS0008SMB
MAADSS0008SMB
MACOM Technology
EVAL BOARD FOR MAADSS0008TR-3000
MAADSS0009SMB
MAADSS0009SMB
MACOM Technology
EVAL BOARD FOR MAADSS0009TR-3000
MAADSS0012SMB
MAADSS0012SMB
MACOM Technology
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
MAAL-007304-001SMB
MAAL-007304-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-007304-TR300
MAAL-009053-001SMB
MAAL-009053-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-009053-TR100
MAAL-009120-001SMB
MAAL-009120-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-009120-TR300
MAAL-010200-001SMB
MAAL-010200-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-010200-TR300
MAAL-010528-001SMB
MAAL-010528-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-010528-00000
MAAL-010570-001SMB
MAAL-010570-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-010570-TR100
MAAVSS0007SMB Compare Parts
  • MAAVSS0007SMB vs MAAVSS0006SMB
  • MAAVSS0007SMB vs MAAVSS0005SMB
  • MAAVSS0007SMB vs MAAVSS0001SMB
  • MAAVSS0007SMB vs MAATSS0018SMB
  • MAAVSS0007SMB vs MAATSS0017SMB
  • MAAVSS0007SMB vs MAATSS0015SMB
  • MAAVSS0007SMB vs MAATCC0007-TB
  • MAAVSS0007SMB vs MAATCC0005-TB
  • MAAVSS0007SMB vs MAAP-015030-DIEEV2
  • MAAVSS0007SMB vs MAAP-015030-DIEEV1
  • MAAVSS0007SMB vs MAAP-011246-1SMB
  • MAAVSS0007SMB vs MAAP-011232-002SMB
  • MAAVSS0007SMB vs MAAP-011232-001SMB
  • MAAVSS0007SMB vs MAAP-011027-000SMB
  • MAAVSS0007SMB vs MAAP-010512-001SMB
  • MAAVSS0007SMB vs MAAP-010171-001SMB
  • MAAVSS0007SMB vs MAAP-010169-001SMB
  • MAAVSS0007SMB vs MAAP-010168-001SMB
  • MAAVSS0007SMB vs MAAMSS0044SMB
  • MAAVSS0007SMB vs MAAMSS0042SMB
  • MAAVSS0007SMB vs MAAMSS0041SMB
  • MAAVSS0007SMB vs MAAM-011206-SMB
  • MAAVSS0007SMB vs MAAM-011117-001SMB
  • MAAVSS0007SMB vs MAAM-011109-001SMB
  • MAAVSS0007SMB vs MAAM-011101-001SMB
  • MAAVSS0007SMB vs MAAM-011100-001SMB
  • MAAVSS0007SMB vs MAAM-010513-001SMB
  • MAAVSS0007SMB vs MAAM-010333-001SMB
  • MAAVSS0007SMB vs MAAM-009811-001SMB
  • MAAVSS0007SMB vs MAAM-009560-001SMB
  • MAAVSS0007SMB vs MAAM-009455-001SMB
  • MAAVSS0007SMB vs MAAM-009320-001SMB
  • MAAVSS0007SMB vs MAAM-009286-001SMB
  • MAAVSS0007SMB vs MAAM-009116-001SMB
  • MAAVSS0007SMB vs MAAM-008821-001SMB
  • MAAVSS0007SMB vs MAAM-008820-001SMB
  • MAAVSS0007SMB vs MAAM-008818-001SMB
  • MAAVSS0007SMB vs MAAM-007807-000SMB
  • MAAVSS0007SMB vs MAAM-007239-002SMB
  • MAAVSS0007SMB vs MAAM-007239-001SMB
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate