Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ MACOM Technology XB1007-QT-EV1
XB1007-QT-EV1
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD FOR XB1007-QT-0G0T
Manufacturer:
MACOM Technology
Datasheet:
XB1007-QT-EV1 Datasheet
History Price: $750
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XB1007-QT-EV1 Specification
Specification
Part No
XB1007-QT-EV1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
4GHz ~ 11GHz
Supplied Contents
XB1007
Type
Board(s)
XB1007-QT-EV1 PDF Datasheet
XB1007-QT-EV1 Datasheet
Click and Download: XB1007-QT-EV1 Datasheet
XB1007-QT-EV1 Compare Parts
XB1007-QT-EV1 vs XB1008-QT-EV1
XB1007-QT-EV1 vs XB1008-BD-EV1
XB1007-QT-EV1 vs XB122
XB1007-QT-EV1 vs XB112
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad