Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ MACOM Technology XP1044-QL-EV1
XP1044-QL-EV1
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD FOR XP1044-QL-0N0T
Manufacturer:
MACOM Technology
Datasheet:
XP1044-QL-EV1 Datasheet
History Price: $1125
In Stock: 34600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XP1044-QL-EV1 Specification
Specification
Part No
XP1044-QL-EV1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
4GHz ~ 5.9GHz
Supplied Contents
XP1044
Type
Board(s)
XP1044-QL-EV1 PDF Datasheet
XP1044-QL-EV1 Datasheet
Click and Download: XP1044-QL-EV1 Datasheet
XP1044-QL-EV1 Compare Parts
XP1044-QL-EV1 vs XP1043-QH-EV1
XP1044-QL-EV1 vs XP1042-QT-EV1
XP1044-QL-EV1 vs XP1039-QJ-EV1
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!