MEB-EH1
MEB-EH1
Active
Description:  LTC3129 BUCK-BOOST EVAL BOARD
Manufacturer:  Marutsuelec
Datasheet:   MEB-EH1 Datasheet
History Price: $54.02
In Stock: 14960
MEB-EH1 Specification
Specification
Part No
MEB-EH1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Marutsuelec
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3V
Current - Output
200mA
Voltage - Input
2.42V ~ 15V
Regulator Topology
Buck-Boost
Frequency - Switching
1.2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3129
Power - Output
-
MEB-EH1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement