☰
MAX1402EVKIT+
MAX1402EVKIT+
Obsolete
Description:  EVAL KIT/EVAL SYSTEM FOR MAX1402
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 21840
MAX1402EVKIT+ Specification
Specification
Part No
MAX1402EVKIT+
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
18
Sampling Rate (Per Second)
480
Data Interface
Serial
Input Range
盫REF/2
Power (Typ) @ Conditions
26.7mW @ 480SPS
Utilized IC / Part
MAX1402
Supplied Contents
Board(s)
MAX1402EVKIT+ PDF Datasheet
MAX1402EVKIT+ Related Parts
MAX11040DB+
MAX11040DB+
Maxim Integrated
KIT EVALUATION FOR MAX11040
MAX11040DBEVKIT+
MAX11040DBEVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX11040
MAX11040EVKIT+
MAX11040EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX11040
MAX11046EVKIT+
MAX11046EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX11046
MAX11103EVKIT+
MAX11103EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX11103
MAX11200EVKIT+
MAX11200EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX11200
MAX11210EVKIT+
MAX11210EVKIT+
Maxim Integrated
EVAL BOARD FOR MAX11210
MAX11213EVKIT+
MAX11213EVKIT+
Maxim Integrated
KIT EVAL MAX11213
MAX11612EVSYS+
MAX11612EVSYS+
Maxim Integrated
EVALUATION SYSTEM FOR MAX11612
MAX11613EVSYS+
MAX11613EVSYS+
Maxim Integrated
EVALUATION SYSTEM FOR MAX11613
MAX11614EVSYS+
MAX11614EVSYS+
Maxim Integrated
EVALUATION SYSTEM FOR MAX11614
MAX11615EVSYS+
MAX11615EVSYS+
Maxim Integrated
EVALUATION SYSTEM FOR MAX11615
MAX1402EVKIT+ Compare Parts
  • MAX1402EVKIT+ vs MAX1270EVKIT+
  • MAX1402EVKIT+ vs MAX1162EVC16
  • MAX1402EVKIT+ vs MAX11617EVSYS+
  • MAX1402EVKIT+ vs MAX11616EVSYS+
  • MAX1402EVKIT+ vs MAX11615EVSYS+
  • MAX1402EVKIT+ vs MAX11614EVSYS+
  • MAX1402EVKIT+ vs MAX11613EVSYS+
  • MAX1402EVKIT+ vs MAX11612EVSYS+
  • MAX1402EVKIT+ vs MAX11213EVKIT+
  • MAX1402EVKIT+ vs MAX11210EVKIT+
  • MAX1402EVKIT+ vs MAX11200EVKIT+
  • MAX1402EVKIT+ vs MAX11103EVKIT+
  • MAX1402EVKIT+ vs MAX11046EVKIT+
  • MAX1402EVKIT+ vs MAX11040EVKIT+
  • MAX1402EVKIT+ vs MAX11040DBEVKIT+
  • MAX1402EVKIT+ vs MAX11040DB+
  • MAX1402EVKIT+ vs MAXPRECADCMB#
  • MAX1402EVKIT+ vs MAXADCLITE+
  • MAX1402EVKIT+ vs MAXADCLITE#
  • MAX1402EVKIT+ vs MAX22531EVKIT#
  • MAX1402EVKIT+ vs MAX22530EVKIT#
  • MAX1402EVKIT+ vs MAX22007EVKIT#
  • MAX1402EVKIT+ vs MAX197EVKIT-DIP
  • MAX1402EVKIT+ vs MAX197EVC32-DIP
  • MAX1402EVKIT+ vs MAX197EVC16-DIP
  • MAX1402EVKIT+ vs MAX19777EVSYS#
  • MAX1402EVKIT+ vs MAX19777EVKIT#
  • MAX1402EVKIT+ vs MAX196EVKIT-DIP
  • MAX1402EVKIT+ vs MAX195EVKIT-DIP
  • MAX1402EVKIT+ vs MAX195EVC16-DIP
  • MAX1402EVKIT+ vs MAX19588EVKIT+
  • MAX1402EVKIT+ vs MAX19586EVKIT+
  • MAX1402EVKIT+ vs MAX19542EVKIT
  • MAX1402EVKIT+ vs MAX19528EVKIT+
  • MAX1402EVKIT+ vs MAX19527EVKIT+
  • MAX1402EVKIT+ vs MAX19526EVKIT+
  • MAX1402EVKIT+ vs MAX19517EVKIT+
  • MAX1402EVKIT+ vs MAX19516EVKIT+
  • MAX1402EVKIT+ vs MAX19515EVKIT+
  • MAX1402EVKIT+ vs MAX19515EVKIT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!