Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Maxim Integrated MAX2204EVKIT+
MAX2204EVKIT+
Active
RF Evaluation and Development Kits, Boards
Description:
KIT EVAL FOR MAX2204
Manufacturer:
Maxim Integrated
Datasheet:
MAX2204EVKIT+ Datasheet
History Price: $149.91
In Stock: 11640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX2204EVKIT+ Specification
Specification
Part No
MAX2204EVKIT+
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Detector
For Use With/Related Products
450MHz ~ 2.5GHz
Supplied Contents
MAX2204
Type
Board(s)
MAX2204EVKIT+ PDF Datasheet
MAX2204EVKIT+ Datasheet
Click and Download: MAX2204EVKIT+ Datasheet
MAX2204EVKIT+ Related Parts
MAX11008EVKIT+
Maxim Integrated
KIT EVAL FOR MAX11008 BIAS CTLR
MAX11947EVKIT#
Maxim Integrated
4 CHANNEL AISG 3.0 COMPLIANT MOD
MAX1472EVKIT-315
Maxim Integrated
EVAL KIT MAX1472
MAX1473EVKIT-315
Maxim Integrated
EVAL KIT MAX1473
MAX1473EVKIT-433
Maxim Integrated
EVAL KIT MAX1473
MAX2015EVKIT
Maxim Integrated
EVAL KIT FOR MAX2015
MAX2016EVKIT
Maxim Integrated
EVAL KIT FOR MAX2016
MAX2021EVKIT
Maxim Integrated
EVAL KIT FOR MAX2021
MAX2112EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2112
MAX2150EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2150 MODULATOR
MAX2235EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2235
MAX2470EVKIT
Maxim Integrated
EVAL KIT MAX2470, MAX2471
MAX2204EVKIT+ Compare Parts
MAX2204EVKIT+ vs MAX9930EVKIT+
MAX2204EVKIT+ vs MAX7044EVKIT-433
MAX2204EVKIT+ vs MAX7044EVKIT-315
MAX2204EVKIT+ vs MAX7036EVKIT-433+
MAX2204EVKIT+ vs MAX7036EVKIT-315+
MAX2204EVKIT+ vs MAX7032EVSYS-315
MAX2204EVKIT+ vs MAX7032EVKIT-433
MAX2204EVKIT+ vs MAX7032EVKIT-315
MAX2204EVKIT+ vs MAX41464EVKIT-868
MAX2204EVKIT+ vs MAX41461EVKIT-315
MAX2204EVKIT+ vs MAX3543EVKIT+
MAX2204EVKIT+ vs MAX2838EVKIT+
MAX2204EVKIT+ vs MAX2837EVKIT+
MAX2204EVKIT+ vs MAX2830EVKIT+
MAX2204EVKIT+ vs MAX2829EVKIT+
MAX2204EVKIT+ vs MAX2769EVKIT+
MAX2204EVKIT+ vs MAX2754EVKIT+
MAX2204EVKIT+ vs MAX2690EVKIT
MAX2204EVKIT+ vs MAX2682EVKIT
MAX2204EVKIT+ vs MAX2681EVKIT
MAX2204EVKIT+ vs MAX2674EVKIT+
MAX2204EVKIT+ vs MAX2671EVKIT
MAX2204EVKIT+ vs MAX2659EVKIT+
MAX2204EVKIT+ vs MAX2644EVKIT+
MAX2204EVKIT+ vs MAX2641EVKIT
MAX2204EVKIT+ vs MAX2640EVKIT
MAX2204EVKIT+ vs MAX2634EVKIT+
MAX2204EVKIT+ vs MAX2623EVKIT
MAX2204EVKIT+ vs MAX2606EVKIT
MAX2204EVKIT+ vs MAX2470EVKIT
MAX2204EVKIT+ vs MAX2235EVKIT+
MAX2204EVKIT+ vs MAX2150EVKIT+
MAX2204EVKIT+ vs MAX2112EVKIT+
MAX2204EVKIT+ vs MAX2021EVKIT
MAX2204EVKIT+ vs MAX2016EVKIT
MAX2204EVKIT+ vs MAX2015EVKIT
MAX2204EVKIT+ vs MAX1473EVKIT-433
MAX2204EVKIT+ vs MAX1473EVKIT-315
MAX2204EVKIT+ vs MAX1472EVKIT-315
MAX2204EVKIT+ vs MAX11947EVKIT#
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.