Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Digital to Analog Converters (DACs) Evaluation Boards
/ Maxim Integrated MAX5873EVKIT
MAX5873EVKIT
Obsolete
Digital to Analog Converters (DACs) Evaluation Boards
Description:
EVAL KIT MAX5873, MAX5874, MAX58
Manufacturer:
Maxim Integrated
Datasheet:
MAX5873EVKIT Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5873EVKIT Specification
Specification
Part No
MAX5873EVKIT
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
2
Number of Bits
12
Sampling Rate (Per Second)
200M
Data Interface
CMOS
DAC Type
-
Supplied Contents
Current
Utilized IC / Part
Board(s)
Settling Time
MAX5873
MAX5873EVKIT Related Parts
MAX5134EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5134
MAX5216EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5214/MAX5216
MAX5258EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5258
MAX5550EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5550
MAX19681EVKIT+
Maxim Integrated
EVAL KIT MAX19681 (12-BIT, 1.5GS
MAX19692EVKIT
Maxim Integrated
EVAL KIT MAX19692 (12-BIT, 2.3GS
MAX19693EVKIT
Maxim Integrated
EVAL KIT MAX19693 (12-BIT, 4.0GS
MAX5110EVKIT+
Maxim Integrated
EVAL KIT MAX5110 (9-CHANNEL, 14-
MAX5113EVKIT#
Maxim Integrated
KIT EVAL FOR MAX5113
MAX5116EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5116 MAX5109
MAX5138EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX5138
MAX5183EVKIT
Maxim Integrated
EVALUATION KIT FOR THE MAX5180,
MAX5873EVKIT Compare Parts
MAX5873EVKIT vs MAX5258EVKIT+
MAX5873EVKIT vs MAX5216EVKIT+
MAX5873EVKIT vs MAX5134EVKIT+
MAX5873EVKIT vs MAX5X05EVKIT#
MAX5873EVKIT vs MAX5X02EVKIT#
MAX5873EVKIT vs MAX5898EVCMOD2
MAX5873EVKIT vs MAX5895EVKIT
MAX5873EVKIT vs MAX5891EVKIT#
MAX5873EVKIT vs MAX5891EVKIT
MAX5873EVKIT vs MAX5890EVKIT#
MAX5873EVKIT vs MAX5889EVKIT#
MAX5873EVKIT vs MAX5888EVKIT-DRV
MAX5873EVKIT vs MAX5888EVKIT
MAX5873EVKIT vs MAX5886EVKIT#
MAX5873EVKIT vs MAX5886EVKIT
MAX5873EVKIT vs MAX5885EVKIT
MAX5873EVKIT vs MAX5882EVKIT+
MAX5873EVKIT vs MAX5881EVKIT+
MAX5873EVKIT vs MAX5879EVKIT#
MAX5873EVKIT vs MAX5878EVKIT
MAX5873EVKIT vs MAX5877EVKIT#
MAX5873EVKIT vs MAX5876EVKIT+
MAX5873EVKIT vs MAX5875EVKIT
MAX5873EVKIT vs MAX5874EVKIT
MAX5873EVKIT vs MAX5871EVKIT#W
MAX5873EVKIT vs MAX5871EVKIT#
MAX5873EVKIT vs MAX5870EVKIT#
MAX5873EVKIT vs MAX5869EVKIT#
MAX5873EVKIT vs MAX5868EVKIT#
MAX5873EVKIT vs MAX5865EVKIT
MAX5873EVKIT vs MAX5862EVKIT#
MAX5873EVKIT vs MAX5858AEVKIT
MAX5873EVKIT vs MAX5857EVKIT#
MAX5873EVKIT vs MAX5855EVKIT#
MAX5873EVKIT vs MAX5854EVKIT
MAX5873EVKIT vs MAX5852EVKIT
MAX5873EVKIT vs MAX5850EVKIT#
MAX5873EVKIT vs MAX5825PMB1#
MAX5873EVKIT vs MAX5825AEVKIT#
MAX5873EVKIT vs MAX5815AEVKIT#
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!