Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Maxim Integrated MAX6639EVKIT+
MAX6639EVKIT+
Active
Sensor Evaluation Boards
Description:
EVALUATION KIT FOR MAX6639/F
Manufacturer:
Maxim Integrated
Datasheet:
MAX6639EVKIT+ Datasheet
History Price: $120.28
In Stock: 37680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6639EVKIT+ Specification
Specification
Part No
MAX6639EVKIT+
Category
Sensor Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
0癈 ~ 150癈
Interface
I2C, SMBus
Sensitivity
?癈
Voltage - Supply
3V ~ 3.6V
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
MAX6639
MAX6639EVKIT+ PDF Datasheet
MAX6639EVKIT+ Datasheet
Click and Download: MAX6639EVKIT+ Datasheet
MAX6639EVKIT+ Related Parts
MAX6581EVKIT+
Maxim Integrated
EVAL KIT FOR MAX6581
MAX86140EVSYS#
Maxim Integrated
EVAL MAX86140 OXIMETER/HEARTRATE
MAX-ECG-MONITOR
Maxim Integrated
EVAL HEART RATE/ECG W/MAX30003
MAX-HEALTH-BAND
Maxim Integrated
EVAL HEART/VITALS MAX86140+20303
MAX13366EVKIT#
Maxim Integrated
EVALUATION KIT MAX13366
MAX1441EVSYS+
Maxim Integrated
EVAL SYSTEM FOR MAX1441
MAX1617AEVKIT
Maxim Integrated
EVAL KIT MAX1617A (REMOTE/LOCAL
MAX1668EVKIT
Maxim Integrated
EVAL BOARD FOR MAX1668
MAX1668EVSYS
Maxim Integrated
EVALUATION SYSTEM MAX1668
MAX25205EVKIT#
Maxim Integrated
EVAL KIT FOR MAX25205
MAX25405EVKIT#
Maxim Integrated
EVALUATION KIT FOR GESTURE RECOG
MAX30100EVKIT#
Maxim Integrated
EVAL KIT MAX30100
MAX6639EVKIT+ Compare Parts
MAX6639EVKIT+ vs MAX-ECG-MONITOR
MAX6639EVKIT+ vs MAX86140EVSYS#
MAX6639EVKIT+ vs MAX6581EVKIT+
MAX6639EVKIT+ vs MAXWSNENV#
MAX6639EVKIT+ vs MAXREFDES88#
MAX6639EVKIT+ vs MAXREFDES82#
MAX6639EVKIT+ vs MAXREFDES27#
MAX6639EVKIT+ vs MAXREFDES26#
MAX6639EVKIT+ vs MAXREFDES23#
MAX6639EVKIT+ vs MAXREFDES174#
MAX6639EVKIT+ vs MAXREFDES173#
MAX6639EVKIT+ vs MAXREFDES171#
MAX6639EVKIT+ vs MAXREFDES163#
MAX6639EVKIT+ vs MAXREFDES16#
MAX6639EVKIT+ vs MAXREFDES131#
MAX6639EVKIT+ vs MAXREFDES117#
MAX6639EVKIT+ vs MAXREFDES104#
MAX6639EVKIT+ vs MAXREFDES103#
MAX6639EVKIT+ vs MAXREFDES101#
MAX6639EVKIT+ vs MAXREFDES100#
MAX6639EVKIT+ vs MAXQ7667EVKIT-1#
MAX6639EVKIT+ vs MAXQ7667EVKIT+
MAX6639EVKIT+ vs MAXCAMOV10640#
MAX6639EVKIT+ vs MAXCAMOV10635#
MAX6639EVKIT+ vs MAXCAM10640EVKIT#
MAX6639EVKIT+ vs MAXCAM10635EVKIT#
MAX6639EVKIT+ vs MAX9635EVKIT+
MAX6639EVKIT+ vs MAX9635EVKIT
MAX6639EVKIT+ vs MAX86916EVSYS#
MAX6639EVKIT+ vs MAX86907EVSYS#
MAX6639EVKIT+ vs MAX86907BEVSYS#
MAX6639EVKIT+ vs MAX86902EVSYS#
MAX6639EVKIT+ vs MAX86900EVSYS#
MAX6639EVKIT+ vs MAX86900AEVSYS#
MAX6639EVKIT+ vs MAX86176EVSYS#
MAX6639EVKIT+ vs MAX86176EVKIT#
MAX6639EVKIT+ vs MAX86171EVSYS#
MAX6639EVKIT+ vs MAX86171DEMBD#
MAX6639EVKIT+ vs MAX86160EVSYS#
MAX6639EVKIT+ vs MAX86150EVSYS#
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!