Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX6972EVKIT
MAX6972EVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX6972 TIMING
Manufacturer:
Maxim Integrated
Datasheet:
MAX6972EVKIT Datasheet
History Price: Obsolete
In Stock: 21840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6972EVKIT Specification
Specification
Part No
MAX6972EVKIT
Category
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
20mA
Outputs and Type
-
Voltage - Output
-
Features
-
Voltage - Input
5V
Supplied Contents
Board(s)
Utilized IC / Part
MAX6972, MAX6973
MAX6972EVKIT PDF Datasheet
MAX6972EVKIT Datasheet
Click and Download: MAX6972EVKIT Datasheet
MAX6972EVKIT Related Parts
MAX16803EVKIT+
Maxim Integrated
EVAL KIT FOR MAX16803
MAX16814EVKIT+
Maxim Integrated
KIT EAL FOR MAX16814
MAX16818EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX16818
MAX16820EVKIT+
Maxim Integrated
EVAL KIT FOR MAX16820
MAX16821BEVKIT+
Maxim Integrated
KIT EVAL FOR MAX16821B
MAX16822BEVKIT+
Maxim Integrated
KIT EVAL FOR MAX16822
MAX16832CEVKIT+
Maxim Integrated
KIT EVAL FOR MAX16832C LED DVR
MAX16833EVKIT+
Maxim Integrated
KIT EVAL FOR MAX16833 LED DRIVER
MAX16834EVKIT+
Maxim Integrated
EVAL KIT FOR MAX16834
MAX16836EVKIT+
Maxim Integrated
KIT EVAL FOR MAZ16832 LED DRIVER
MAX17061EVKIT+
Maxim Integrated
EVAL KIT FOR MAX17061
MAX17127EVKIT+
Maxim Integrated
EVAL KIT FOR MAX17127
MAX6972EVKIT Compare Parts
MAX6972EVKIT vs MAX25612EVKIT#
MAX6972EVKIT vs MAX25600EVKIT#
MAX6972EVKIT vs MAX25169EVKIT#
MAX6972EVKIT vs MAX20446EVKIT#
MAX6972EVKIT vs MAX20056BEVKIT#
MAX6972EVKIT vs MAX17129EVKIT+
MAX6972EVKIT vs MAX17127EVKIT+
MAX6972EVKIT vs MAX17061EVKIT+
MAX6972EVKIT vs MAX16836EVKIT+
MAX6972EVKIT vs MAX16834EVKIT+
MAX6972EVKIT vs MAX16833EVKIT+
MAX6972EVKIT vs MAX16832CEVKIT+
MAX6972EVKIT vs MAX16822BEVKIT+
MAX6972EVKIT vs MAX16821BEVKIT+
MAX6972EVKIT vs MAX16820EVKIT+
MAX6972EVKIT vs MAX16818EVKIT+
MAX6972EVKIT vs MAX16814EVKIT+
MAX6972EVKIT vs MAX16803EVKIT+
MAX6972EVKIT vs MAXMR16DEMO1#
MAX6972EVKIT vs MAX8930EVKIT+
MAX6972EVKIT vs MAX8901EVKIT+
MAX6972EVKIT vs MAX8834YEVKIT+
MAX6972EVKIT vs MAX8831EVKIT+
MAX6972EVKIT vs MAX88200EVSYS#
MAX6972EVKIT vs MAX8678EVKIT+
MAX6972EVKIT vs MAX8648EVKIT+
MAX6972EVKIT vs MAX8630XEVKIT+
MAX6972EVKIT vs MAX8607EVKIT+
MAX6972EVKIT vs MAX8596ZEVKIT
MAX6972EVKIT vs MAX77387EVKIT#
MAX6972EVKIT vs MAX7307EVKIT+
MAX6972EVKIT vs MAX7306EVKIT+
MAX6972EVKIT vs MAX6974EVKIT+
MAX6972EVKIT vs MAX6971EVKIT+
MAX6972EVKIT vs MAX6970EVKIT+
MAX6972EVKIT vs MAX6969EVKIT+
MAX6972EVKIT vs MAX6966EVKIT
MAX6972EVKIT vs MAX6966EVCMAXQU
MAX6972EVKIT vs MAX6965EVKIT
MAX6972EVKIT vs MAX6964EVKIT
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet