☰
MAX9759EVKIT
MAX9759EVKIT
Active
Description:  EVAL KIT MAX9759 (3.2W, HIGH-EFF
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 31040
MAX9759EVKIT Specification
Specification
Part No
MAX9759EVKIT
Category
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
3.2W x 1 @ 4Ohm
Voltage - Supply
3V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
MAX9759
Supplied Contents
Board(s)
MAX9759EVKIT Related Parts
MAX13331EVKIT+
MAX13331EVKIT+
Maxim Integrated
EVAL KIT FOR MAX13331
MAX4410EVKIT
MAX4410EVKIT
Maxim Integrated
KIT EVALUATION FOR MAX4410
MAX97001EVKIT+
MAX97001EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX97001
MAX9713EVKIT+
MAX9713EVKIT+
Maxim Integrated
EVAL KIT PCB FOR MAX9713
MAX9716EVKIT
MAX9716EVKIT
Maxim Integrated
EVAL KIT FOR MAX9716
MAX97200AEVKIT+
MAX97200AEVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX97200
MAX97220AEVKIT+
MAX97220AEVKIT+
Maxim Integrated
EVAL KIT
MAX9730EVKIT+
MAX9730EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9730
MAX9736AEVKIT+
MAX9736AEVKIT+
Maxim Integrated
KIT EVAL FOR MAX9736A
MAX9737EVKIT+
MAX9737EVKIT+
Maxim Integrated
KIT EVAL FOR MAX9737
MAX9768EVKIT+
MAX9768EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9768
MAX9788EVKIT+
MAX9788EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9788
MAX9759EVKIT Compare Parts
  • MAX9759EVKIT vs MAX98400BEVKIT+
  • MAX9759EVKIT vs MAX98400AEVKIT+
  • MAX9759EVKIT vs MAX98304EVKIT+
  • MAX9759EVKIT vs MAX98300EVKIT+TDFN
  • MAX9759EVKIT vs MAX9788EVKIT+
  • MAX9759EVKIT vs MAX9768EVKIT+
  • MAX9759EVKIT vs MAX9737EVKIT+
  • MAX9759EVKIT vs MAX9736AEVKIT+
  • MAX9759EVKIT vs MAX9730EVKIT+
  • MAX9759EVKIT vs MAX97220AEVKIT+
  • MAX9759EVKIT vs MAX97200AEVKIT+
  • MAX9759EVKIT vs MAX9716EVKIT
  • MAX9759EVKIT vs MAX9713EVKIT+
  • MAX9759EVKIT vs MAX97001EVKIT+
  • MAX9759EVKIT vs MAX4410EVKIT
  • MAX9759EVKIT vs MAX13331EVKIT+
  • MAX9759EVKIT vs MAX98937DEV#
  • MAX9759EVKIT vs MAX98928SEVSYS#
  • MAX9759EVKIT vs MAX98928DEVS#
  • MAX9759EVKIT vs MAX98928DEV#
  • MAX9759EVKIT vs MAX98927SDEMBRD#
  • MAX9759EVKIT vs MAX98927DEV#
  • MAX9759EVKIT vs MAX98926EVSYS#WLP
  • MAX9759EVKIT vs MAX98926EVSYS#
  • MAX9759EVKIT vs MAX98926EVKIT#
  • MAX9759EVKIT vs MAX98926DEV#
  • MAX9759EVKIT vs MAX98925EVSYS#
  • MAX9759EVKIT vs MAX98925DEV#
  • MAX9759EVKIT vs MAX9888EVKIT+
  • MAX9759EVKIT vs MAX9879EVKIT+
  • MAX9759EVKIT vs MAX9877EVKIT+
  • MAX9759EVKIT vs MAX9875EVKIT+
  • MAX9759EVKIT vs MAX98740EVSYS#
  • MAX9759EVKIT vs MAX98740DEV#
  • MAX9759EVKIT vs MAX98731EVKIT#
  • MAX9759EVKIT vs MAX98721EVSYS#
  • MAX9759EVKIT vs MAX98721DEV#
  • MAX9759EVKIT vs MAX98708FDEV#
  • MAX9759EVKIT vs MAX98708EVSYS#
  • MAX9759EVKIT vs MAX98708DEV#
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store