Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Maxim Integrated MAXQ3120-KIT
MAXQ3120-KIT
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
MAXQ3120 EVAL BRD
Manufacturer:
Maxim Integrated
Datasheet:
MAXQ3120-KIT Datasheet
History Price: Obsolete
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAXQ3120-KIT Specification
Specification
Part No
MAXQ3120-KIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Maxim Integrated
Series
MAXQ?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
MAXQ20
Platform
-
Utilized IC / Part
MAXQ3120
Mounting Type
Fixed
Contents
Board(s)
MAXQ3120-KIT PDF Datasheet
MAXQ3120-KIT Datasheet
Click and Download: MAXQ3120-KIT Datasheet
MAXQ3120-KIT Related Parts
MAX32520-KIT#
Maxim Integrated
EVAL KIT MAX32520 M4 SECURE
MAX32620FTHR#
Maxim Integrated
MAX32620 DEV EVAL BRD
MAX32675EVKIT#
Maxim Integrated
EVAL KIT FOR MAX32675
MAXQ2000-KIT
Maxim Integrated
MAXQ2000 EVAL BRD
MAX28200WEVKIT#
Maxim Integrated
MAX28200 EVAL BRD
MAX31782EVKIT#
Maxim Integrated
MAX31782 EVAL BRD
MAX32510-KIT#
Maxim Integrated
MAX32510 EVAL BRD
MAX32520FTHR#
Maxim Integrated
MAX32520 FEATHER BRD
MAX32570EVKIT#
Maxim Integrated
EVALUATION KIT
MAX32570-MNKIT#
Maxim Integrated
MAX32570 EVALUATION SYSTEM
MAX32590-EVK#
Maxim Integrated
MAX32590 EVAL BRD
MAX32600-KIT#
Maxim Integrated
MAX32600 EVAL BRD
MAXQ3120-KIT Compare Parts
MAXQ3120-KIT vs MAX32675EVKIT#
MAXQ3120-KIT vs MAX32620FTHR#
MAXQ3120-KIT vs MAX32520-KIT#
MAXQ3120-KIT vs MAXREFDES178#
MAXQ3120-KIT vs MAXQ7670EVKIT+
MAXQ3120-KIT vs MAXQ622-KIT#
MAXQ3120-KIT vs MAXQ617EVKIT#
MAXQ3120-KIT vs MAXQ616EVKIT#
MAXQ3120-KIT vs MAXQ615-KIT#
MAXQ3120-KIT vs MAXQ610-KIT#
MAXQ3120-KIT vs MAXQ2KUSB-KIT#
MAXQ3120-KIT vs MAXQ2010-KIT#
MAXQ3120-KIT vs MAXQ1852-KIT#
MAXQ3120-KIT vs MAXQ1851-KIT#
MAXQ3120-KIT vs MAXQ1850-KIT#
MAXQ3120-KIT vs MAXQ1741-KIT#
MAXQ3120-KIT vs MAXQ1065EVKIT#
MAXQ3120-KIT vs MAXQ1050-KIT#
MAXQ3120-KIT vs MAXQ1010-KIT#
MAXQ3120-KIT vs MAXQ1004-KIT#
MAXQ3120-KIT vs MAX-IMX6-ADP#
MAXQ3120-KIT vs MAX8286IMX6DB#
MAXQ3120-KIT vs MAX78002EVKIT#
MAXQ3120-KIT vs MAX78000FTHR#
MAXQ3120-KIT vs MAX78000EVKIT#
MAXQ3120-KIT vs MAX32690EVKIT
MAXQ3120-KIT vs MAX32680EVKIT#
MAXQ3120-KIT vs MAX32672EVKIT#
MAXQ3120-KIT vs MAX32670EVKIT#
MAXQ3120-KIT vs MAX32666FTHR#
MAXQ3120-KIT vs MAX32666EVKIT#
MAXQ3120-KIT vs MAX32662EVKIT#
MAXQ3120-KIT vs MAX32660-EVSYS#
MAXQ3120-KIT vs MAX32660-EVKIT#
MAXQ3120-KIT vs MAX32655FTHR#
MAXQ3120-KIT vs MAX32651-EVKIT#
MAXQ3120-KIT vs MAX32650FTHR#
MAXQ3120-KIT vs MAX32650-EVKIT#
MAXQ3120-KIT vs MAX32631-EVKIT#
MAXQ3120-KIT vs MAX32630MBED#
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you