☰
CEB002
CEB002
Discontinued at Digi-Key
Description:  EVAL BOARD XR8051 SOT23
Manufacturer:  MaxLinear
Datasheet:   CEB002 Datasheet
History Price: $25.25
In Stock: 30380
CEB002 Specification
Specification
Part No
CEB002
Category
Op Amp Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
-
Output Type
-
Slew Rate
-
Voltage - Supply, Single/Dual
-
Board Type
-
Supplied Contents
-
Utilized IC / Part
-
Current - Supply (Main IC)
Bare (Unpopulated)
-3db Bandwidth
Board(s)
Current - Output / Channel
XR8051
CEB002 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend