☰
CEB010
CEB010
Discontinued at Digi-Key
Description:  EVAL BOARD XR8052 MSOP
Manufacturer:  MaxLinear
Datasheet:   CEB010 Datasheet
History Price: $25.25
In Stock: 1540
CEB010 Specification
Specification
Part No
CEB010
Category
Op Amp Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
-
Output Type
-
Slew Rate
-
Voltage - Supply, Single/Dual
-
Board Type
-
Supplied Contents
-
Utilized IC / Part
-
Current - Supply (Main IC)
Bare (Unpopulated)
-3db Bandwidth
Board(s)
Current - Output / Channel
XR8052
CEB010 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much