Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ MaxLinear MXL7225-EVK-2
MXL7225-EVK-2
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD MXL7225 MULTIPHASE
Manufacturer:
MaxLinear
Datasheet:
MXL7225-EVK-2 Datasheet
History Price: $189.38
In Stock: 14640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MXL7225-EVK-2 Specification
Specification
Part No
MXL7225-EVK-2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1V
Current - Output
200A
Voltage - Input
4.5V ~ 15V
Regulator Topology
Forward Converter
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s), Power Supply
Utilized IC / Part
MxL7225
Power - Output
-
MXL7225-EVK-2 PDF Datasheet
MXL7225-EVK-2 Datasheet
Click and Download: MXL7225-EVK-2 Datasheet
MXL7225-EVK-2 Related Parts
MXL7204EVB
MaxLinear
EVAL BRD FOR MXL7204
MXL7704-A-EVB
MaxLinear
MXL7704-A EVALUATION BOARD
MXL7213-EVK-1
MaxLinear
EVAL KIT FOR MXL7213-AYA
MXL7213-EVK-3
MaxLinear
EVAL KIT FOR MXL7213-ABA
MXL7218-EVK-1
MaxLinear
EVAL BOARD MXL7218 DUAL OUT
MXL7218-EVK-2
MaxLinear
EVAL BOARD MXL7218 MULTIPHASE
MXL7225-1-EVK-1
MaxLinear
EVAL BOARD MXL7225-1 DUAL OUT
MXL7225-1-EVK-2
MaxLinear
EVAL BOARD MXL7225-1 MULTIPHASE
MXL7225-EVK-1
MaxLinear
EVAL BOARD MXL7225 DUAL OUT
MXL7704-B-EVB
MaxLinear
EVALUATION BOARD MXL7704-B
MXL7704-B-EVB1
MaxLinear
DEMOBOARD WITH BLANK MXL7704-B W
MXL7704-B-EVB2
MaxLinear
DEMOBOARD WITHOUT MXL7704-B DEVI
MXL7225-EVK-2 Compare Parts
MXL7225-EVK-2 vs MXL7204EVB
MXL7225-EVK-2 vs MXL7704-B-EVB2
MXL7225-EVK-2 vs MXL7704-B-EVB1
MXL7225-EVK-2 vs MXL7704-B-EVB
MXL7225-EVK-2 vs MXL7225-EVK-1
MXL7225-EVK-2 vs MXL7225-1-EVK-2
MXL7225-EVK-2 vs MXL7225-1-EVK-1
MXL7225-EVK-2 vs MXL7218-EVK-2
MXL7225-EVK-2 vs MXL7218-EVK-1
MXL7225-EVK-2 vs MXL7213-EVK-3
MXL7225-EVK-2 vs MXL7213-EVK-1
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!