Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ MaxLinear SP336EEY-0A-EB
SP336EEY-0A-EB
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR SP336EEY
Manufacturer:
MaxLinear
Datasheet:
SP336EEY-0A-EB Datasheet
History Price: Obsolete
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP336EEY-0A-EB Specification
Specification
Part No
SP336EEY-0A-EB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver, RS-422, RS-485
Embedded
No
Utilized IC / Part
SP336E
Primary Attributes
Local or Remote Loopback Testing
Supplied Contents
Board(s)
SP336EEY-0A-EB PDF Datasheet
SP336EEY-0A-EB Datasheet
Click and Download: SP336EEY-0A-EB Datasheet
SP336EEY-0A-EB Related Parts
SP330EEY-0A-EB
MaxLinear
EVAL BOARD TXRX RS232/485
SP335EER1-0A-EB
MaxLinear
EVAL BOARD TXRX RS232/485/422
SP337EBET-0A-EB
MaxLinear
BOARD EVALUATION FOR SP337EBET
SP337EBEY-0A-EB
MaxLinear
BOARD EVALUATION FOR SP337EBEY
SP337EUET-0A-EB
MaxLinear
EVALUATION BOARD FOR SP337EUET
SP337EUEY-0A-EB
MaxLinear
BOARD EVALUATION FOR SP337EUEY
SP338EER1-0A-EB
MaxLinear
EVAL BOARD FOR SP338EER4
SP339EER1-0A-EB
MaxLinear
BOARD EVALUATION FOR SP339E
SP3508EB
MaxLinear
BOARD EVALUATION FOR SP3508
SP3232EBER-EVB
MaxLinear
EVAL BOARD
SP336EEY-0A-EB Compare Parts
SP336EEY-0A-EB vs SP339EER1-0A-EB
SP336EEY-0A-EB vs SP338EER1-0A-EB
SP336EEY-0A-EB vs SP337EUEY-0A-EB
SP336EEY-0A-EB vs SP337EUET-0A-EB
SP336EEY-0A-EB vs SP337EBEY-0A-EB
SP336EEY-0A-EB vs SP337EBET-0A-EB
SP336EEY-0A-EB vs SP335EER1-0A-EB
SP336EEY-0A-EB vs SP330EEY-0A-EB
SP336EEY-0A-EB vs SP3232EBER-EVB
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller