☰
SP6136EB
SP6136EB
Obsolete
Description:  EVAL BOARD FOR SP6136
Manufacturer:  MaxLinear
Datasheet:   SP6136EB Datasheet
History Price: Obsolete
In Stock: 20520
SP6136EB Specification
Specification
Part No
SP6136EB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
7A
Voltage - Input
12V
Regulator Topology
Buck
Frequency - Switching
600kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
SP6136
Power - Output
-
SP6136EB PDF Datasheet
SP6136EB Related Parts
SP6669EB
SP6669EB
MaxLinear
EVAL BOARD FOR SP6669
SP6120EB
SP6120EB
MaxLinear
EVAL BOARD FOR SP6120
SP6121EB
SP6121EB
MaxLinear
EVAL BOARD FOR SP6121
SP6123EB
SP6123EB
MaxLinear
EVAL BOARD FOR SP6123
SP6125EB
SP6125EB
MaxLinear
EVAL BOARD FOR SP6125
SP6126EB
SP6126EB
MaxLinear
EVAL BOARD FOR SP6126
SP6127EB
SP6127EB
MaxLinear
EVAL BOARD FOR SP6127
SP6132EB
SP6132EB
MaxLinear
EVAL BOARD FOR SP6132
SP6133EB
SP6133EB
MaxLinear
EVAL BOARD FOR SP6133
SP6134EB
SP6134EB
MaxLinear
EVAL BOARD FOR SP6134
SP6641AKEB-3-3
SP6641AKEB-3-3
MaxLinear
EVAL BOARD FOR SP6641A 3.3V
SP6641AKEB-5-0
SP6641AKEB-5-0
MaxLinear
EVAL BOARD FOR SP6641A 5.0V
SP6136EB Compare Parts
  • SP6136EB vs SP6656EB
  • SP6136EB vs SP6655EB
  • SP6136EB vs SP6654EB
  • SP6136EB vs SP6652EB
  • SP6136EB vs SP6651EB
  • SP6136EB vs SP6650UEB
  • SP6136EB vs SP6648EB
  • SP6136EB vs SP6644UEB
  • SP6136EB vs SP6641BKEB-5-0
  • SP6136EB vs SP6641BKEB-3-3
  • SP6136EB vs SP6641AKEB-5-0
  • SP6136EB vs SP6641AKEB-3-3
  • SP6136EB vs SP6134EB
  • SP6136EB vs SP6133EB
  • SP6136EB vs SP6132EB
  • SP6136EB vs SP6127EB
  • SP6136EB vs SP6126EB
  • SP6136EB vs SP6125EB
  • SP6136EB vs SP6123EB
  • SP6136EB vs SP6121EB
  • SP6136EB vs SP6120EB
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time