☰
SP6887EB
SP6887EB
Obsolete
Description:  EVAL BOARD FOR SP6887
Manufacturer:  MaxLinear
Datasheet:   SP6887EB Datasheet
History Price: Obsolete
In Stock: 45880
SP6887EB Specification
Specification
Part No
SP6887EB
Category
LED Driver Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
20mA
Outputs and Type
4, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
SP6887
SP6887EB Related Parts
SP6137LEDEB
SP6137LEDEB
MaxLinear
EVAL BOARD FOR SP6137LED
SP6648LEDEB
SP6648LEDEB
MaxLinear
EVAL BOARD FOR SP6648LED
SP6682EB
SP6682EB
MaxLinear
EVAL BOARD FOR SP6682
SP6683UEB
SP6683UEB
MaxLinear
EVAL BOARD FOR SP6683
SP6685EB
SP6685EB
MaxLinear
EVAL BOARD FOR SP6685
SP6686EB
SP6686EB
MaxLinear
EVAL BOARD FOR SP6686
SP6699EB
SP6699EB
MaxLinear
EVAL BOARD FOR SP6699
SP6887EB Compare Parts
  • SP6887EB vs SP6686EB
  • SP6887EB vs SP6685EB
  • SP6887EB vs SP6683UEB
  • SP6887EB vs SP6682EB
  • SP6887EB vs SP6648LEDEB
  • SP6887EB vs SP6137LEDEB
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.