☰
SP7619EB
SP7619EB
Obsolete
Description:  EVAL BOARD FOR SP7619
Manufacturer:  MaxLinear
Datasheet:   SP7619EB Datasheet
History Price: Obsolete
In Stock: 30520
SP7619EB Specification
Specification
Part No
SP7619EB
Category
LED Driver Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
500mA
Outputs and Type
2, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
4.5V
Supplied Contents
Board(s)
Utilized IC / Part
SP7619
SP7619EB PDF Datasheet
SP7619EB Related Parts
SP7600EB
SP7600EB
MaxLinear
EVAL BOARD FOR SP7600
SP7120BEB
SP7120BEB
MaxLinear
EVAL BOARD FOR SP7120
SP7121EB
SP7121EB
MaxLinear
EVAL BOARD FOR SP7121
SP7122AEB
SP7122AEB
MaxLinear
EVAL BOARD FOR SP7122A
SP7122BEB
SP7122BEB
MaxLinear
EVAL BOARD FOR SP7122B
SP7601EB
SP7601EB
MaxLinear
EVAL BOARD FOR SP7601
SP7616EB
SP7616EB
MaxLinear
EVAL BOARD FOR SP7616
SP7648EB
SP7648EB
MaxLinear
EVAL BOARD FOR SP7648
SP7685EB
SP7685EB
MaxLinear
EVAL BOARD FOR SP7665
SP7686AEB
SP7686AEB
MaxLinear
EVAL BOARD FOR SP7666A
SP7686EB
SP7686EB
MaxLinear
EVAL BOARD FOR SP7666
SP7619EB Compare Parts
  • SP7619EB vs SP7686EB
  • SP7619EB vs SP7686AEB
  • SP7619EB vs SP7685EB
  • SP7619EB vs SP7648EB
  • SP7619EB vs SP7616EB
  • SP7619EB vs SP7601EB
  • SP7619EB vs SP7122BEB
  • SP7619EB vs SP7122AEB
  • SP7619EB vs SP7121EB
  • SP7619EB vs SP7120BEB
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!