☰
XR1008ISO8EVB
XR1008ISO8EVB
Obsolete
Description:  BOARD EVALUATION XR1008ISO8
Manufacturer:  MaxLinear
History Price: $37.88
In Stock: 29680
XR1008ISO8EVB Specification
Specification
Part No
XR1008ISO8EVB
Category
Op Amp Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
50V/?s
Voltage - Supply, Single/Dual
75 MHz
Board Type
15 mA
Supplied Contents
505 ?A
Utilized IC / Part
2.5V ~ 5.5V, ?.25V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
XR1008
XR1008ISO8EVB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.